location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P046-010-LL-30A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200945 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:06:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m
  • - NEMA L5-30P Straight Male
  • - NEMA L5-30R Straight Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft. :
The long product name of Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.
More>>>
Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.:
The official description of Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P046-010-LL-30A Heavy-Duty Power Extension Cord features a NEMA L5-30P plug on one end and a NEMA L5-30R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents disconnection via jostling or other accidental impact. The 10-foot 10 AWG cord is rated for 125V and 30A. Its durable PVC jacket is designed to last a long time.

- NEMA L5-30R receptacle at opposite end
- Molded locking connectors prevent accidental disconnection
- Integral strain relief
- 125V/30A rating
- Durable PVC jacket
- 10 ft. long

Short summary description Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.:
This short summary of the Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft., 3.05 m, NEMA L5-30P, NEMA L5-30R, 125 V, 30 A

Long summary description Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.:
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft. based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 10 ft.. Cable length: 3.05 m, Connector 1: NEMA L5-30P, Connector 2: NEMA L5-30R. Input voltage: 125 V, Input current: 30 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3.05 m
Connector 1 *
NEMA L5-30P
Connector 2 *
NEMA L5-30R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Nylon/Polyvinyl Chloride (PVC)
Power
Input voltage
125 V
Input current
30 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
0 - 65%
Storage relative humidity (H-H)
0 - 65%
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
254 mm
Package depth
373.4 mm
Package height
12.7 mm
Package weight
1.18 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332200942
Compliance certificates
RoHS
Logistics data
Master (outer) case width
538.5 mm
Master (outer) case length
541 mm
Master (outer) case height
139.7 mm
Master (outer) case gross weight
6.3 kg
Products per master (outer) case
5 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 15 ft. Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 15 ft.
(show image)
P046-015-LL-30A Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 15 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 6 ft. Tripp Lite Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 6 ft.
(show image)
P046-006-LL-30A Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) Tripp Lite Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.)
(show image)
P006-C08-HG10 Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.)
(show image)
P006-025-HG15 Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.)
(show image)
P006-015-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.) Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.)
(show image)
P006-006-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.) Tripp Lite Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.)
(show image)
P006-003-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black Tripp Lite P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black
(show image)
P036-010-15A P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black Tripp Lite P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black
(show image)
P036-006-15A P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)