location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren Colouring Book Volume 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colouring Book Volume 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9789072068132
Category:
Sheets or books to be coloured in by young children for fun.
Colouring Pages & Books Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jan van Haasteren Colouring Book Volume 2 :
The long product name of Jan van Haasteren Colouring Book Volume 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jan van Haasteren Colouring Book Volume 2, 12+
More>>>
Jan van Haasteren Colouring Book Volume 2:
The official description of Jan van Haasteren Colouring Book Volume 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. Through the years there have been numerous Jan van Haasteren 150 to 5.000 piece puzzles in the Jumbo collection. Now Jumbo introduces the original Jan van Haasteren Volume 2 colouring book.

Short summary description Jan van Haasteren Colouring Book Volume 2:
This short summary of the Jan van Haasteren Colouring Book Volume 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren Colouring Book Volume 2, Boy/Girl, Coloring book/album

Long summary description Jan van Haasteren Colouring Book Volume 2:
This is an auto-generated long summary of Jan van Haasteren Colouring Book Volume 2 based on the first three specs of the first five spec groups.

Jan van Haasteren Colouring Book Volume 2. Type: Coloring book/album, Recommended age group: Adult, Recommended gender: Boy/Girl. Package width: 220 mm, Package depth: 10 mm, Package height: 290 mm. Pallet gross width: 100 cm, Pallet gross length: 120 cm, Pallet gross height: 2 m

Features
Recommended age group *
Adult
Recommended gender
Boy/Girl
Recommended age (min)
12 yr(s)
Languages support
German, Dutch, English, French
Type *
Coloring book/album
QR code
No
Country of origin
China
Release date (DD/MM/YYYY)
01/02/2016
Packaging data
Package width
220 mm
Package depth
10 mm
Package height
290 mm
Package weight
320 g
Package volume
638 cm³
Packaging content
Paints included *
No
Felt pens included *
No
Pencil(s) included *
No
Marker included *
No
Stickers included *
No
Crayons included *
No
Logistics data
Pallet gross width
100 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
460 kg
Master (outer) cases per pallet
40 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
1440 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
270 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
11.5 kg
Products per master (outer) case
36 pc(s)
Products per intermodal container (20ft)
46800 pc(s)
Products per intermodal container (40ft)
93600 pc(s)
Master (outer) case tare weight
72 g
Master (outer) case volume
21762 cm³
Brand Image Product code Product Stock Price from
Jan van Haasteren Colouring Book Jan van Haasteren Colouring Book
(show image)
19026 Colouring Book