location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro Lettres et chiffres

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electro Lettres et chiffres
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31033 show
Show alternative article codes used in the online market place
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electro Lettres et chiffres:
This short summary of the Electro Lettres et chiffres data-sheet is auto-generated and uses the product title and the first six key specs.

Electro Lettres et chiffres, 3 yr(s), Sounding, Batteries required, LR41, Multicolour

Long summary description Electro Lettres et chiffres:
This is an auto-generated long summary of Electro Lettres et chiffres based on the first three specs of the first five spec groups.

Electro Lettres et chiffres. Recommended age (min): 3 yr(s), Sounding. Batteries required, Battery type: LR41. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Sounding
Yes
Country of origin
Spain
Learning & training skills
Learning & training skills
Letters learning, Memory training, Flora & fauna learning, Motor skills training, Math & counting learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR41
Number of batteries supported
2
Battery voltage
1.5 V
Packaging content
Batteries included
Yes
Accessories included in set
Electronic pen
Logistics data
Layers per pallet
5 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet
240 pc(s)
Master (outer) case width
40 mm
Master (outer) case height
300 mm
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
3.84 kg
Master (outer) case volume
40800 cm³
Pallet gross height
2 m
Pallet gross weight
153.6 kg
Brand Image Product code Product Stock Price from
T'choupi 31011 learning toy T'choupi 31011 learning toy
(show image)
31011 31011 0.00
(excl. VAT)
0 (incl. VAT)
Goula Rods 10x10 (wooden box) Goula Rods 10x10 (wooden box)
(show image)
51106 Rods 10x10 (wooden box)
Goula Tower of Fruits Goula Tower of Fruits
(show image)
55199 Tower of Fruits
Goula Lacing Game Geometric Shapes Goula Lacing Game Geometric Shapes
(show image)
55016 Lacing Game Geometric Shapes
Goula Farm Geometric Forms Goula Farm Geometric Forms
(show image)
55220 Farm Geometric Forms
Goula Counting 1-10 Goula Counting 1-10
(show image)
55131 Counting 1-10
La Petite École Grand coffret petite section La Petite École Grand coffret petite section
(show image)
31411 Grand coffret petite section 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Petit La ferme à toucher Nathan Petit La ferme à toucher
(show image)
31444 Petit Nathan La ferme à toucher 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mon loto à toucher Nathan Mon loto à toucher
(show image)
31449 Mon loto à toucher 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends A compter J'apprends A compter
(show image)
31073 A compter 0.00
(excl. VAT)
0 (incl. VAT)