Bullet Points Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Jigsaw puzzle
- - Cartoons
- - Preschool
- - Any gender
- - Recommended age (min): 3 yr(s)
- - Material: Cardboard
- - 35 pc(s)
Long product name Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles
:
The long product name of Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Furchester Hotel 4 x 35 Piece Puzzles, 31 x 22 cm, 3+
More>>>
Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles:
The official description of Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This puzzle assortment consists of 4 different puzzles. Each puzzle is packed in a separate box and can also be purchased individually at your local (toy) shop. The puzzles consist of 35 pieces made of strong cardboard. The [insert product title] puzzle is suitable for children aged 3 and older.
Short summary description Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles:
This short summary of the Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles data-sheet is auto-generated and uses the product title and the first six key specs.
Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles, 35 pc(s), Cartoons, 3 yr(s)
Long summary description Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles:
This is an auto-generated long summary of Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles based on the first three specs of the first five spec groups.
Sesamstraat Furchester Hotel 4 x 35 Piece Puzzles. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Theme: Furchester Hotel, Recommended age (min): 3 yr(s). Width: 310 mm, Height: 220 mm