location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sesamstraat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Furchester Hotel 4in1 Shaped Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17420
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126174203
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 6 pc(s)
Long product name Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle :
The long product name of Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sesame Street The Furchester Hotel 4in1 Shaped Puzzle, 23 x 15 cm, 3+
More>>>
Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle:
The official description of Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Furchester Hotel 4in1 shaped puzzle differs from the usual square puzzle. That’s because the shape of the puzzle matches the illustration. Each puzzle consists of a different number of pieces, in different shapes and sizes. The puzzles are made of strong cardboard, which makes them easy to build. The Furchester Hotel 4in1 Shaped puzzle is suitable for children aged three and older.

Short summary description Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle:
This short summary of the Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle, 6 pc(s), Cartoons, 3 yr(s)

Long summary description Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle:
This is an auto-generated long summary of Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle based on the first three specs of the first five spec groups.

Sesamstraat The Furchester Hotel 4in1 Shaped Puzzle. Number of puzzle pieces: 6 pc(s). Genre: Cartoons, Theme: Furchester Hotel, Recommended age (min): 3 yr(s). Width: 230 mm, Height: 150 mm

Features
Product type *
Shape puzzle
Genre *
Cartoons
Theme
Furchester Hotel
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
English
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.06.2015
Weight & dimensions
Width
230 mm
Height
150 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
75 mm
Package height
170 mm
Package weight
305 g
Package volume
3060 cm³
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
6 pc(s)
Packaging content
Number of puzzle 2 pieces
8 pc(s)
Number of puzzle 3 pieces
10 pc(s)
Number of puzzle 4 pieces
12 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
243 kg
Master (outer) cases per pallet
100 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
600 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
475 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
2.43 kg
Master (outer) case tare weight
18 g
Master (outer) case volume
20781.3 cm³