location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D4DT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063919161
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:43
The date of the most recent change of this product data-sheet in Icecat.
DELL 7D4DT user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 62 Wh 65 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year Next Business Day
Long product name DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black :
The long product name of DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300U (3M Cache, up to 3.00 GHz), 8GB DDR4 2133MHz, 128GB SSD, 15.6" HD LED (1366x768), Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
The official description of DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for work. Designed to impress.
Our most secure 15" mainstream business laptop is now thinner, lighter and beautifully designed, so you can work confidently.

Redesigned and fully featured
This 15" laptop is available with a 47 Whr or optional 62 Whr battery. Get 6th Gen Intel® Core™ i or Core™ i vPro with quad core processors, an optional backlit keyboard and plenty of ports, storage and connectivity options. Plus, you can choose from a suite of mobile accessories to help you stay productive wherever work takes you.

Advanced features, like industry-leading M.2 SATA and M.2 PCIe/NVME solid state drives, provide data transfer speeds up to 4x faster over traditional hard drivers.

New DDR4 memory processes data faster and reduces power consumption, while three USB 3.0, RJ45, HDMI and VGA ports connect all your devices and accessories.

Built to last
Our most secure business laptop is now sleeker and built with premium materials.

Scratch-resistant: FHD touch screen with optional Corning® Gorilla® NBT™

Enhanced design: Structure-enhanced carbon fiber reinforced polymer cover, spill-proof keyboard and optional touch-screen display

Across-the-desk productivity: Anodized 180-degree hinge solution allows you to lay the monitor and keyboard flat on any surface

Smart docking solutions
Wireless freedom
Power up to two external displays and other peripherals. Intel® Pro Wireless Display technology (Intel® Pro WiDi) allows you to connect wirelessly and securely to projectors and displays.

Quick compatibility.
Connecting from your desk is always easy and secure with existing E-Dock family docking that allows quick integration into your office setup. Get down to business and connect to your peripheral devices without complication.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage .

Manageable
The world's most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Short summary description DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5570, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude E5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
62 Wh
Battery voltage
7.6 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
377.1 mm
Depth
252.6 mm
Height
24.6 mm
Weight *
2.09 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:58:06
Uk has collected 23 expert reviews for DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
storagereview.com
Updated:
2018-03-24 02:58:05
The Dell Latitude e5570 is the latest addition to the company's line of business-class mobile notebooks. Feature-heavy and light-weight, the Dell laptop boasts a 15" scratch-resistant FHD touch screen with 6th Gen Intel Core i or Core i vPro with quad cor...
Good Sleek, lightweight design, The 180-degree hinge allows for physical versatility (especially on the go), Great anti-reflective screen, with touchscreen support...
Bad Limited GPU options...
Bottom line The Dell Latitude e5570 is a well-designed mobile workstation that offers plenty of performance for most business use cases...
0%
laptopmedia.com
Updated:
2018-03-24 02:58:05
Dell's refreshed Latitude lineup covers a big span of market segments but the E5570's configurations are mostly considered as high-end, although some of the entry-level configurations are quite affordable, especially if you opt for the HDD variants. The l...
Good Excellent build quality, Lightweight, Excellent input devices (keyboard, touchpad), Bright IPS screen with wide sRGB coverage and high contrast, No PWM across all brightness levels, Outstanding battery life, Most configurations should support PCIe NVMe SS...
Bad Lacks USB-C connectivity, The surface is a fingerprint magnet, Supports either an M.2 SSD or a 2.5-inch HDD/SSD...
Bottom line The Dell Latitude E5570 is an excellent business all-rounder leaving little room for improvement while offering even better hardware than its predecessor. In short – definitely worth the upgrade. Nonetheless, Dell has kept the main key selling points of t...
0%
notebookcheck.net
Updated:
2018-03-24 02:58:05
Business notebook with long runtimes. Skylake, DDR4, M.2-SSD – Dell updates its Latitude 15 E5570. You still get a very good keyboard, simple maintenance as well as a docking port, and Dell also managed to improve the battery runtimes...
Good matte screen, usually quiet operation, fast SSD, excellent battery runtimes...
Bad dark, low-contrast display, only one year warranty...
Bottom line Dell's Latitude 15 E5570 is a pure business notebook with a 15.6-inch screen. The design does not really differ from the predecessor, but the changes are bigger inside the device. The ULV processor from the Skylake generation offers plenty of performance...
83%
notebookreview.com
Updated:
2018-03-24 02:58:06
I thought I was happily content with my Latitude E7450 but recently my eyes started to complain which I deduced was a request for a larger screen. Coincidentally, a selection of the recently released Dell Latitude E5570 with the 15.6″ display appeared on...
Good High quality nonglare nontouch display (a touchscreen version is available for those who want it), Silent operation under light usage and relatively quiet under load, Reasonably robust construction, Good run time with the high capacity battery option...
Bad Pros...
Bottom line So, what are my conclusions about the E5570? My eyes love the extra size of the display and the quality is also excellent. My ears love the zero fan noise under light usage conditions. Overall performance feels more responsive due to the quad-core CPU. Th...
76%
techaeris.com
Updated:
2018-03-24 02:58:06
With the numerous accounts of hacking, phishing, malware, and other attempts to get into your system these days, data security is at the forefront of people's minds — especially those in the business sector. Giving your employees laptops to use instead of...
Good Great performance and includes DDP and TPM security. Solid design, military-grade MIL-STD 810G tested. Many upgradable features like fingerprint scanner, Smart Card Reader, or DDP, Encryption Software or Endpoint Security...
Bad Display could be brighter at max brightness. Can be pricey for the full meal deal...
Bottom line If you're looking for a durable, well constructed laptop with extra security features, you can't go wrong with the Dell Latitude 15 5000 laptop.Dell Latitude 15 5000 Review$769+MSRP(USD)4.8 Out of 5Nailed itGreat performance and includes DDP and TPM secur...
48%
computershopper.com
Updated:
2018-03-24 02:58:06
It's not often that a business laptop has the goods to catch the eye of gamers, but the fully loaded Dell Latitude 15 E5570 boasts a roomy 1080p, 15.6-inch touch display, audio that rocks (for a biz model), and a veritable who's who of mobile components t...
Good Screaming performance, in our decked-out test configuration, All-day battery life, as configured, Chassis has solid feel...
Bad Expensive with warranty, battery upgrades, Display lacks brightness...
Bottom line A dim display dings the otherwise excellent E5570, a solid-build office laptop that you can up-configure with cutting-edge parts and a big battery. Read More...
70%
Laptopmag.com
Updated:
2018-03-24 02:58:06
A business powerhouse, the 15.6-inch Dell Latitude E5570 offers a compelling combination of performance, security and usability. Armed with a 6th Generation Intel Skylake processor and customizable to a high degree (starting at $779, tested at $2,096), th...
Good Fast performance, Responsive keyboard, Powerful audio...
Bad Heavy, Bottom can get hot...
Bottom line A powerful business workhorse, the Dell Latitude E5570 pairs fast performance with strong build-quality and a comfortable keyboard...
70%
Country Distributor
United Kingdom 1 distributor(s)