location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Espresso Espresso machine 1.95 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Espresso
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESPRESSO
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia Espresso Espresso machine 1.95 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 1.95 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Black, Silver, White
Long product name Gaggia Espresso Espresso machine 1.95 L :
The long product name of Gaggia Espresso Espresso machine 1.95 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Domestic Line. Manual machine. Espresso
More>>>
Gaggia Espresso Espresso machine 1.95 L:
The official description of Gaggia Espresso Espresso machine 1.95 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Espresso Gaggia is the simplest to use and the easiest to maintain. Many are the opportunities it offers in such a restricted space and in such a compact format.

- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer

Short summary description Gaggia Espresso Espresso machine 1.95 L:
This short summary of the Gaggia Espresso Espresso machine 1.95 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Espresso, Espresso machine, 1.95 L, 1300 W, Black, Silver, White

Long summary description Gaggia Espresso Espresso machine 1.95 L:
This is an auto-generated long summary of Gaggia Espresso Espresso machine 1.95 L based on the first three specs of the first five spec groups.

Gaggia Espresso. Product type: Espresso machine, Water tank capacity: 1.95 L. Power: 1300 W. Product colour: Black, Silver, White

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
1.95 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black, Silver, White
Removable drip tray
Yes
Ergonomics
Illuminated on/off switch
Yes
Indication light
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
5.72 kg
Technical details
Built-in coffee tamper
No
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
240 x 290 x 360 mm
Type
Coffee/Espresso
Source Testseek summary Average rating
Reviews
Updated:
2017-03-12 01:20:00
Uk has collected 1 expert review for Gaggia Espresso Espresso machine 1.95 L and the rating is 48 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
48%
Source Review comments Score
techgearlab.com
Updated:
2020-07-24 15:27:10
The Gaggia Classic is a somewhat reasonably priced espresso machine from a reputable brand. Unfortunately, we didn't think it lived up to Gaggia 's pedigree. The shots we pulled from it were good but not great, and that's really the only thing we kind of...
Good Decent espresso taste...
Bad Poor milk stemaing performance, no built-in grinder, tends to make a mess...
Bottom line The Gaggia Classic makes decent espresso, but that's about all the good things we can say. Other than that it is messy, difficult to use, and doesn't steam milk very well, nor does it have a built-in grinder. It is far from the best choice in this price r...
48%
Brand Image Product code Product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Black Espresso machine 1.25 L Gaggia Evolution. Black Espresso machine 1.25 L
(show image)
EVOLUTIONA Evolution. Black 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee De Luxe Espresso machine 2.1 L Gaggia Coffee De Luxe Espresso machine 2.1 L
(show image)
COFFEEDLZILVER Coffee De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee Espresso machine 2.1 L Gaggia Coffee Espresso machine 2.1 L
(show image)
COFFEEZWART Coffee 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Carezza Espresso machine 1.25 L Gaggia Carezza Espresso machine 1.25 L
(show image)
CAREZZA Carezza 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Red passion Espresso machine 1.25 L Gaggia Evolution. Red passion Espresso machine 1.25 L
(show image)
EVOLUTIONR Evolution. Red passion 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Classic Espresso machine 2.1 L Gaggia Classic Espresso machine 2.1 L
(show image)
GAGGIACLASSIC Classic 0.00
(excl. VAT)
0 (incl. VAT)