location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS24E45UDLG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E45UDLG
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:34:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24E45UDLG user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 1000:1
  • - Flicker-free technology
  • - 25 W
Long product name Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" TN LED, 1920 x 1080, 16:9, 250 cd/m2, 1000:1, 5 ms, VGA, DVI, Display Port, D-Sub
More>>>
Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally Friendly
With approximately 30% recycled plastic, less than 0.005W off-mode power consumption, Eco features to reduce power consumption when the monitor is in use and fully recyclable packaging, this is the perfect value monitor for the environmentally-conscious business.

Impressive Picture Quality
The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks, and MagicAngle technology delivers quality color even when viewed off-angle.

Slim Design That Fits Any Desk
The sleek, stylish design and low profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature also adds to a clutter-free work environment.

Ergonomic, Adjustable Stand
The monitor swivels, tilts, pivots and is height-adjustable. And since it is VESA compatible, installation on a wall or separate mounting arms is easy.

Fast, Easy Connectivity
VGA, DVI and DisplayPort provide flexibility in high-speed connectivity. So whatever devices your employees need to connect today or in the future, this monitor keeps everyone’s options open.

Option to Add Rich Stereo Sound
Add stereo sound to your business monitor without taking up any additional desk space. The SPU10 speaker bar accessory features RMS output power of 2.5W and delivers full-range sound. So you can improve the quality of multimedia presentations, streaming videos or web-based seminars.

Short summary description Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS24E45UDLG, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung LS24E45UDLG. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Brand Image Product code Product Stock Price from
Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24H850QFU S24H850QFU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPLC S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)