location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65UDWG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088776699
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:22:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24E65UDWG user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED PLS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - G 30 kWh 25 W
Long product name Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black :
The long product name of Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" PLS LED, 1920 x 1200, 16:10, 250cd/m2, 1000:1, 4 ms, VGA, DVI, Display Port, USB
More>>>
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
The official description of Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally Friendly
With approximately 30% recycled plastic, less than 0.005W off-mode power consumption, Eco features to reduce power consumption when the monitor is in use and fully recyclable packaging, this is the perfect monitor for the environmentally-conscious business.

Impressive Picture Quality
The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks, and MagicAngle technology delivers quality color even when viewed off-angle.

Slim Design That Fits Any Desk
The sleek, stylish design and low profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature also adds to a clutter-free work environment.

Ergonomic, Adjustable Stand
The monitor swivels, tilts, pivots and is height-adjustable. And since it is VESA compatible, installation on a wall or separate mounting arms is easy.

Fast, Easy Connectivity
VGA, Display Port, DVI and a 2xUSB hub interface provide flexibility in high-speed connectivity. So whatever devices your employees need to connect today or in the future, this monitor keeps everyone’s options open.

Option to Add Rich Stereo Sound
Add stereo sound to your business monitor without taking up any additional desk space. The SPU10* speaker bar accessory features RMS output power of 2.5W and delivers full-range sound. So you can improve the quality of multimedia presentations, streaming videos or web-based seminars.

Short summary description Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
This short summary of the Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650DW, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

Samsung S24E650DW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Colour gamut
72%
Display brightness (min)
200 cd/m²
Peak luminance ratio
98%
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
30 kWh
Power consumption (typical) *
25 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
DVI, DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
533.7 mm
Depth (with stand)
223.5 mm
Height (with stand)
386 mm
Weight (with stand)
5.81 kg
Width (without stand)
533.7 mm
Depth (without stand)
55.8 mm
Height (without stand)
358.1 mm
Weight (without stand)
5.13 kg
Packaging data
Stand type
HAS stand
Package width
627.4 mm
Package depth
431.8 mm
Package height
188 mm
Package weight
7.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Recycling data
Recyclable material
30%
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright
No flickering
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:54:27
Uk has collected 3 expert reviews for Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24H850QFU S24H850QFU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black
(show image)
LS24E65KMWV S24E650MW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black
(show image)
LS24E65KBWV S24E650BW 0.00
(excl. VAT)
0 (incl. VAT)