Gaggia logo

Gaggia Evolution. Black Espresso machine 1.25 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65651
Info modified on:
07 Mar 2024, 15:34:52
Long product name Gaggia Evolution. Black Espresso machine 1.25 L:

Domestic Line. Manual machine. Evolution. Black

Gaggia Evolution. Black Espresso machine 1.25 L:

Clean and definite lines, valuable materials, exclusive finish, all make Espresso Evolution a choice of style and tradition. A user-friendly design: the front water reservoir that is removable sideways, the large space to accommodate the cups, the stainless steel grill, the easy and exclusive Controls.

- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer
- Exclusive design

Short summary description Gaggia Evolution. Black Espresso machine 1.25 L:

Gaggia Evolution. Black, Espresso machine, 1.25 L, 1300 W, Black

Long summary description Gaggia Evolution. Black Espresso machine 1.25 L:

Gaggia Evolution. Black. Product type: Espresso machine, Water tank capacity: 1.25 L. Power: 1300 W. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.