location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F250BT-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF250BTB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046838074967 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:43:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Sports In-ear Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural 20 - 20000 Hz
  • - Microphone type: Built-in
Long product name JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black :
The long product name of JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20000 Hz, 9.0mm, Bluetooth 3.0 Class2, 15g
More>>>
Short summary description JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black:
This short summary of the JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F250BT-B, Wireless, 20 - 20000 Hz, Sports, 15 g, Headset, Black

Long summary description JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black:
This is an auto-generated long summary of JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black based on the first three specs of the first five spec groups.

JVC HA-F250BT-B. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Weight: 15 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:33:30
Uk has collected 1 expert review for JVC HA-F250BT-B Headset Wireless In-ear Sports Bluetooth Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
JVC

JVC HA-ET65BV-H Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Green, Grey
(show image)
HAET65BVHE HA-ET65BV-H 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-B Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Black
(show image)
HAET65BVBE HA-ET65BV-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-A Wireless sport headphones with voice coaching function
(show image)
HAET65BVAE HA-ET65BV-A Wireless sport headphones with voice coaching function 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-XC70BT-R Wireless inner-ear headphones
(show image)
HAXC70BTRE HA-XC70BT-R Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-ZE Colourful wireless inner-ear headphones
(show image)
HAFX21BTZE HA-FX21BT-ZE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-PE Colourful wireless inner-ear headphones
(show image)
HAFX21BTPE HA-FX21BT-PE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-WE Colourful wireless inner-ear headphones
(show image)
HAFX21BTWE HA-FX21BT-WE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-AE Colourful wireless inner-ear headphones
(show image)
HAFX21BTAE HA-FX21BT-AE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-BE Colourful wireless inner-ear headphones
(show image)
HAFX21BTBE HA-FX21BT-BE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FR15-LA-E Colourful inner ear headphones with remote & mic
(show image)
HAFR15LAE HA-FR15-LA-E Colourful inner ear headphones with remote & mic 0.00
(excl. VAT)
0 (incl. VAT)