Jumbo logo

Jan van Haasteren The Chess Club 500 pieces

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72752
Info modified on:
14 Mar 2024, 19:34:46
Long product name Jan van Haasteren The Chess Club 500 pieces:

Jan van Haasteren The Chess Club 500 pieces, 49 x 35 cm, 12+

Jan van Haasteren The Chess Club 500 pieces:

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. In order to meet the growing demand for Jan van Haasteren puzzles, the 'Jan van Haasteren Studio' was established. Joining forces with their idol Jan, talented illustrators are working on the latest hilarious puzzle images. This puzzle was created by the studio under Jan van Haasteren's editorial supervision.
Wishing you lots of puzzling fun!

Short summary description Jan van Haasteren The Chess Club 500 pieces:

Jan van Haasteren The Chess Club 500 pieces, 500 pc(s), Comics, 12 yr(s)

Long summary description Jan van Haasteren The Chess Club 500 pieces:

Jan van Haasteren The Chess Club 500 pieces. Number of puzzle pieces: 500 pc(s). Genre: Comics, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 350 mm, Height: 490 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.