location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo CA6500/10 milk frother/warmer Automatic Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6500/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103809227
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 13:52:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Senseo CA6500/10 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Senseo CA6500/10 milk frother/warmer Automatic Green :
The long product name of Senseo CA6500/10 milk frother/warmer Automatic Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Milk Twister, 220-240V, 50 Hz, 420 - 500 W, 120 ml, 0.75 m, 130 sec, 600 g
More>>>
Senseo CA6500/10 milk frother/warmer Automatic Green:
The official description of Senseo CA6500/10 milk frother/warmer Automatic Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SENSEO® Milk Frother provides the freedom to create and enjoy a variety of hot and cold coffee recipes at home. Thanks to its innovative frothing whisker, you can enrich delicious coffee choices with amazingly velvety smooth milk foam.

Perfect milk foam
- Magnetic whisking for ultimate foam fineness

For Hot & Cold recipes
- Hot & cold milk frothing for a variety of coffee recipes
- Enough milk foam for 2 Cappuccinos

Easy to clean
- Non-stick coating for easy cleaning
- Dishwasher proof whisker and lid

Easy to use
- Cordless, 360 degree base for easy lifting and placing
- One touch for easy operation.

Short summary description Senseo CA6500/10 milk frother/warmer Automatic Green:
This short summary of the Senseo CA6500/10 milk frother/warmer Automatic Green data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo CA6500/10, AC, 50 Hz, 220-240 V, 130 mm, 130 mm, 200 mm

Long summary description Senseo CA6500/10 milk frother/warmer Automatic Green:
This is an auto-generated long summary of Senseo CA6500/10 milk frother/warmer Automatic Green based on the first three specs of the first five spec groups.

Senseo CA6500/10. Power source: AC, AC input frequency: 50 Hz, AC input voltage: 220-240 V. Width: 130 mm, Depth: 130 mm, Height: 200 mm

Technical details
Type *
Automatic
Frothing time
130 s
Non-stick coating
Yes
Product colour *
Green
Outer housing material
Plastic
Dishwasher proof *
Yes
Control type
Buttons
Auto power off
Yes
Cable length
0.75 m
Country of origin
China
Power consumption (typical)
420 W
Milk tank capacity
0.12 L
Power
Power source *
AC
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Weight
600 g
Package width
151 mm
Package depth
151 mm
Package height
217 mm
Country Distributor
Deutschland 1 distributor(s)