Jumbo logo

Jan van Haasteren Deep Sea Fun 2000 pieces

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54243
Info modified on:
14 Mar 2024, 18:40:13
Long product name Jan van Haasteren Deep Sea Fun 2000 pieces:

Jan van Haasteren Deep Sea Fun 2000 pieces, 98 x 68 cm, 12+

Jan van Haasteren Deep Sea Fun 2000 pieces:

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. Most of Jan’s fans will immediately search for his trademark – the shark’s fin – featured in every puzzle. But you can also look for other favourite images – Saint Nicholas, The Hands, The Dentures and Jan’s self-portrait which you will find in nearly all of his illustrations.
Through the years there have been numerous Jan van Haasteren 54 to 5.000 piece puzzles in the Jumbo collection. Happy Puzzling!

Short summary description Jan van Haasteren Deep Sea Fun 2000 pieces:

Jan van Haasteren Deep Sea Fun 2000 pieces, 2000 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren Deep Sea Fun 2000 pieces:

Jan van Haasteren Deep Sea Fun 2000 pieces. Number of puzzle pieces: 2000 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 980 mm, Height: 680 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.