Jumbo logo

Falcon de luxe Swan Cottage 500 pcs

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33300
Info modified on:
14 Mar 2024, 19:18:49
Long product name Falcon de luxe Swan Cottage 500 pcs:

Falcon de luxe Swan Cottage 500 pieces, 49 x 35 cm, 12+

Falcon de luxe Swan Cottage 500 pcs:

Falcon’s premium de luxe range was first introduced in the 1970’s, although the earliest jigsaw puzzles date back to the 18th Century. Using distinctive blue backing card and unique precision printing and cutting techniques, Falcon continuously bring together beautifully finished high quality images in various themes.
Designed and crafted with a passion for excellence, Falcon de luxe puzzles continue to celebrate distinctive values of heritage, quality and innovation.

This illustration of Swan Cottage has been created by Howard Robinson and is launched as a 500 piece puzzle.

Short summary description Falcon de luxe Swan Cottage 500 pcs:

Falcon de luxe Swan Cottage 500 pcs, 500 pc(s), Farm, 12 yr(s)

Long summary description Falcon de luxe Swan Cottage 500 pcs:

Falcon de luxe Swan Cottage 500 pcs. Number of puzzle pieces: 500 pc(s). Genre: Farm, Recommended age (min): 12 yr(s). Width: 490 mm, Height: 350 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.