location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-R231 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-R231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-R231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766770408 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 11:52:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-R231 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.2 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-R231 label-making tape Black on white :
The long product name of Brother TZE-R231 label-making tape Black on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Ribbon Tape Cassette – Black on White, 12mm wide
More>>>
Brother TZE-R231 label-making tape Black on white:
The official description of Brother TZE-R231 label-making tape Black on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the TZe-R231 together with your P-touch printer to express your best wishes to loved ones on special occasions. Work your magic to add a personalised touch to gifts, cards and crafts, with the genuine Brother TZe-R231 ribbon tape.

With the TZe-R231 you can enjoy fast and reliable output, as well as a sharp and professional standard of printing. The beautiful black on white Brother TZe-R231 labelling tape is guaranteed to provide you with quality labels.

With a luxury shiny finish this is non-adhesive fabric ribbon is perfect for present wrapping and crafting.

Short summary description Brother TZE-R231 label-making tape Black on white:
This short summary of the Brother TZE-R231 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-R231, Black on white, TZe, Black, Thermal transfer, Brother, PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750...

Long summary description Brother TZE-R231 label-making tape Black on white:
This is an auto-generated long summary of Brother TZE-R231 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother TZE-R231. Label colour: Black on white, Tape type: TZe, Product colour: Black. Tape width: 1.2 cm, Tape length: 4 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on white
Tape type
TZe
Product colour
Black
Print technology
Thermal transfer
Brand compatibility
Brother
Features
Compatibility
PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750 PT-1830 PT-18R PT-1950 PT-2100 PT-2420PC PT-2430PC PT-2470 PT-2480 PT-2700VP PT-2730VP PT-7100 PT-3600 PT-7500VP PT-7600VP PT-9200DX PT-9400DX PT-9500PC PT-9700PC PT-9800PCN PT-D200VP PT-E100VP PT-E300VP PT-H300 PT-H500 PT-H75 PT-P700 PT-P750W RL-700S PT-P900W PT-P950NW PT-D800W PT-D210VP PT-D400 PT-D450VP PT-D600VP PT-E110VP
Weight & dimensions
Tape width *
1.2 cm
Tape length
4 m
Quantity per pack
1 pc(s)
Package type
Box
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother GL-200 label-making tape TZ Brother GL-200 label-making tape TZ
(show image)
GL-200 GL-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)