Spin Master logo

PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94236
Info modified on:
21 Feb 2024, 05:16:55
Bullet Points PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye:
  • - Real working wheels, so Marshall, Chase, and Skye can race into action
Long product name PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye:

Paw Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye

PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye:

Race to the ruff-ruff rescue with Paw Patrol Rescue Racers 3-pack! With real working wheels, Marshall, Chase and Skye race into action. Cruise with the Paw Patrol by collecting all of the Paw Patrol Racers. Together, your child’s imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. No job is too big and no pup is too small. Race to the ruff-ruff rescue with Paw Patrol Racers!

Includes: 3 Rescue Racer Figures and 3 Vehicles

Short summary description PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye:

PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye, Truck, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye:

PAW Patrol Racers 3-Pack Vehicle Set, Rescue Marshall, Spy Chase, and Skye. Product type: Truck, Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.