HP logo

HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97572
Info modified on:
14 Jun 2024, 03:52:30
Bullet Points HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi:
  • - Get affordable, professional-quality color and rich black text output—ideal for a variety of home office projects. Optional high-yield cartridges offer a better value for frequent printing.<sup>[4]</sup> Rely on Original HP inks for documents that last.<sup>[5]</sup>
  • - Easily print when and where you need to from your smartphone, tablet, or notebook PC.<sup>[6]</sup> Get up and running right out of the box,<sup>[3]</sup> and connect the way you want to with wireless networking.<sup>[7]</sup>
  • - Take projects from start to finish with fast, easy all-in-one performance. Save paper with automatic two-sided printing, and speed through jobs with a 35-page automatic document feeder. Handle tasks directly at the 2.65-inch (6.75 cm) touchscreen.
Long product name HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi:

OfficeJet 6962 All-in-One Printer, Thermal Inkjet, 16ppm, A4, 500MHz, 1024MB, 2.65" CGD

HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi:

The right fit—for business and for the home. Produce affordable, professional-quality color that helps you stand out. Keep work moving with mobile printing and seamless mobile setup. Impressive speeds help you handle projects without slowing down.

Short summary description HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet 6962, Thermal inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet 6962. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP OfficeJet 6962 Thermal inkjet A4 600 x 1200 DPI 16 ppm Wi-Fi T0G26A:
[1] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. AirPrint® is supported on any iPhone®, iPad®, or iPod® using iOS v4.2 and higher. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting
[2] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[3] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting
[4] Based on cartridge yields for HP 906/907/908/909XL ink cartridges compared with HP 902/903/904/905A ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies
[5] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence
[6] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting
[7] Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[8] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[09] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[10] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.