location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
202C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4L14C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894402141 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print anytime, anywhere. This compact, portable printer fits into a briefcase or backpack and sets up out of the box in a snap. Print from your laptop, smartphone, or tablet without connecting to a network.[1]
  • - Get exceptional performance with fast mobile print speeds and cartridges that let you print more pages than other in-class cartridges.[2] Reduce interruptions with fewer supplies replacements and long battery life.
  • - Count on inspired design and lasting quality from a printing leader. Flexible power options let you charge in the car, office, and home. Quiet performance reduces interruptions while Original HP inks deliver affordable, high-quality documents.
Long product name HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 202C Mobile Printer, Inkjet, 9ppm, A4, 512MHz, 128MB, 2"
More>>>
HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the world your office with powerful portable printing—no network necessary.[1] This quick, quiet printer delivers more pages per cartridge and has a long- lasting battery life.[2]

Short summary description HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 202C, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 9 ppm

Long summary description HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet 202C. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Wi-Fi. Product colour: Black

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[7]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[8]

Easy portable printing wherever you need it

Simply print from your laptop or mobile devices wirelessly, with or without a router.[1,3]
Start printing in minutes. HP Auto Wireless Connect makes setup easy.
This durable, compact printer fits in your car, backpack, and more, for convenient printing anywhere.

Lead the way with fast, easy mobile printing

Reduce charging interruptions with a long-lasting battery.
Get the highest page yields of any other in-class printer, using Original HP cartridges.[2]
Set the pace for success wherever you go. Keep moving through the day with fast print speeds.[4]
Stay productive with a large and easy-to-use control panel.

High-powered quality and reliability

Power through the workday. Charge from home, in your car or office, and more.[5]
Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.[6]
Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
Get high-quality prints time after time with a printer designed and built to be reliable.

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Print speed (black, draft quality, A4/US Letter)
18 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
15 s
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
DL
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
128 MB
Built-in processor
Yes
Performance
Processor frequency
512 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display diagonal
5.08 cm (2")
Power
Power consumption (off)
0.17 W
Power consumption (standby)
3.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8 Pro, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
364 mm
Depth
186 mm
Height
69 mm
Weight
2.1 kg
Packaging data
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Package width
495 mm
Package depth
119 mm
Package height
243 mm
Package weight
3.6 kg
Logistics data
Pallet gross weight
741 kg
Other features
Number of users
3 user(s)
Disclaimer HP Officejet 202C inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[2] Best-in-class performance claim compares all inkjet color mobile printers as of October 2015 based on market share as reported by Q2 2015 IDC and manufacturer’s published specifications.
[3] Local printing requires that mobile device and printer be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting
[4] Printing speeds may vary depending on the power source. Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims
[5] Supports USB charging in OFF mode when connected to a 1A-minimum-charge-capable USB charging port.
[6] HP Fast Charge Technology recharges your standard battery up to 90% within 90 minutes when charging from an AC power source and with the system off. When the printer is powered on, charge time may increase and will vary based on usage.
[7] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[8] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.