location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB2150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0959C030X3
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2022 17:39:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi
  • - 10.6 kg
Warranty: 2 years
Long product name Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi :
The long product name of Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200 dpi, Print, Copy, Scan, Fax, CIS, A4, WiFi, ADF, USB 2.0, 56 dB, 10.6 kg
More>>>
Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi:
The official description of Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding multifunction colour inkjet printer, scanner, copier and fax, with print and scan support for mobile devices and cloud services, 19 ipm mono print speed and a range of network features.

Benefits

- Fast printing: 19 ipm mono, 13 ipm colour
- Wi-Fi networking for direct printing from mobile devices
- Print from and scan to cloud services
- 1,200-page mono and 900-page colour ink yields
- Stay productive: 250-sheet capacity and 50-sheet ADF

High capacity, high quality

Versatile printer, scanner, copier and fax designed for home offices that need great mono and colour print quality with a low cost per page. With a large 250-sheet feeder and 50-sheet automatic document feeder, the Canon MAXIFY MB2150 Series produces outstanding prints with vivid colours and crisp text using its marker- and friction-resistant DRHD inks. The Canon MAXIFY MB2150 Series prints A4 at a fast 19 ipm mono and 13 ipm colour, while its first page out time (FPOT) is just 6 seconds.

Economical to run

From its low energy consumption of just 0.2 kWh (TEC) to the high yield, individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 1,200 pages and colour cartridges 900 pages, letting you work with fewer interruptions. The optional 4-colour multipack offers even more cost-effective printing.

Productive and easy to use

Double-sided printing and support for a variety of paper sizes and types – from A4 plain paper to labels, envelopes, photo paper and even two-sided ID card copying – makes light work of common office print jobs. Built for productivity, the printer is quick and simple to use: whether printing, copying, scanning or faxing, they’re all within easy each with the Canon MAXIFY MB2150 Series’ 6.2 cm (2.5”) TFT colour screen.

Print from smartphones, tablets and the cloud

Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app are all supported, as is printing from the cloud and even scanning and saving documents to popular cloud services, including Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Access Point mode means that smart device users can connect to the printer even without a Wi-Fi network.

Monitoring and maintenance capabilities

IP address filtering provides access rights to only a select number of users, while SMTP support allows secure scan-to-email within an office network. System administrators can quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.

Simple network integration

System administrators will appreciate the Canon MAXIFY MB2150 Series’ Simple Network Management Protocol (SNMP) compatibility, a device management standard that makes it easy to integrate the printer into existing office networks. SNMP enables a range of maintenance monitoring functions, including ink levels, error status, and page counts.

Short summary description Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi:
This short summary of the Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB2150, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB2150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, HTTP, USB
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
200 - 1000 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18, 20x25
Custom media width
89 - 215.9 mm
Custom media length
127 - 355.6 mm
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SNMP
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Sound power level (standby)
56 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.35 cm (2.5")
Colour display
Yes
Power
Power consumption (copying)
27 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.22 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android, Windows 10 Mobile, Windows RT, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
463 mm
Depth
459 mm
Height
260 mm
Weight
10.6 kg
Packaging content
Drivers included
Yes
Bundled software
Quick Utility Toolbox, IJ Network Device Setup Utility
Brand Image Product code Product Stock Price from
Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C030 MB5150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0971C030 MB5450 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0958C030 MB2750 0.00
(excl. VAT)
0 (incl. VAT)