Fluke 2583583 user manual
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - General purpose digital multimeter for electrical and electronic testing
- - Ideal for quick verifications and field service
- - Presents a large white LED backlight for working in poorly lit areas
- - Measures AC and DC voltage to 600V
- - Measures AC and DC current to 10A (20 A overload for 30-seconds max)
Warranty:
3 years
Long product name Fluke 115 multimeter Digital multimeter CAT III 600V
:
600 V, 10 A, 9 V Alkaline, NEDA
The long product name of Fluke 115 multimeter Digital multimeter CAT III 600V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
600 V, 10 A, 9 V Alkaline, NEDA
More>>>
Short summary description Fluke 115 multimeter Digital multimeter CAT III 600V:
This short summary of the Fluke 115 multimeter Digital multimeter CAT III 600V data-sheet is auto-generated and uses the product title and the first six key specs.
Fluke 115, Battery, 9V, 84 mm, 46 mm, 167 mm, 550 g
Long summary description Fluke 115 multimeter Digital multimeter CAT III 600V:
This is an auto-generated long summary of Fluke 115 multimeter Digital multimeter CAT III 600V based on the first three specs of the first five spec groups.
Fluke 115. Power source: Battery, Battery type: 9V. Width: 84 mm, Depth: 46 mm, Height: 167 mm