location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6900ST AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6900ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6900ST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403750 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:41:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KE6900ST user manual (13.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
quick start guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6900ST AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hardware
  • - Advance processor provides lossless and low latency video transmissions up to 1920 x 1200 @ 60Hz
  • - High speed USB Storage Transmission support
  • - Auto-MDIX – automatically detects cable type
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Fanless design for silent operations that are energy efficient
  • - Mounting options:
  • - • VE-RMK 1U Extender Rack Mount Kit*
  • - Note:
  • - * Refer to www.aten.com for more regarding the VE-RMK 1U Extender Rack Mount Kit.
  • - Management
  • - KE Link app – allows you instant link transmitters and receivers, and perform real-time port and profile switching on an iPad
  • - Boundless Switching – simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - Selectable Access Mode for multiple simultaneous access – Exclusive/Occupy/Share mode
  • - Advanced User Authority Settings – administrators can set four types of permissions to meet the users’ requirements
  • - Fast Switching – switch between different remote video resolutions on a local display within 0.3 seconds
  • - Extensive Bit Rate Management – allows you to increase/decrease the video quality to adjust for better network performance
  • - Command Line Interface – administrators can control all KE devices via RS-232 or TCP/IP using a CLI or 3rd party application
  • - Supports Hotkey Commands
  • - Security
  • - Dedicated LAN port for KE direct connections – can be isolated from the corporate network
  • - Secure data transmission – AES-128 bit encryption to secure all data before its transmitted over a network and decrypts the data on the receiver
  • - Supports industry standard Transport Layer Security (TLS) protocol
  • - Virtual Media
  • - USB Storage Transmission mode enhances data transmission performance, ideally for file transfers, OS patching, software installations and diagnostic testing
  • - Supports USB 2.0 DVD/CD drives, USB mass storage devices, PC hard drives and ISO images
  • - Supports Smart Card/CAC Reader
  • - Recommended Network Switches
  • - Below are the network switches that have passed ATEN's stress tests using the KE Series extenders. Our tests streamed content over a network with a resolution of 1920 x 1200 @60Hz (KE69 Series) and 3840 x 2160 @30Hz (KE89 Series), 24bit color depth at 60 frames per second.
  • - • Cisco Catalyst 2960X / Catalyst 2960XR / Catalyst 3750
  • - • HP Procurve 2920
  • - • H3C S5120
  • - • Huawei S5700
  • - • DLink DGS-1510
  • - Please refer to the FAQ link below on how to select network switches and network switch information collected by ATEN Customer Service Division, where the collected information includes customer's feedback from their actual experience in using and installing the product(s).
  • - https://eservice.aten.com/eServiceCx/Common/FAQ/view.do?id=6276
Warranty: 3 year
Long product name ATEN KE6900ST AV extender AV transmitter Black :
The long product name of ATEN KE6900ST AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI-D Single Display Slim KVM Over IP Transmitter
More>>>
ATEN KE6900ST AV extender AV transmitter Black:
The official description of ATEN KE6900ST AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN is well known for delivering innovative technologies that drive data connectivity and access management. To offer extreme flexibility into any working environment, we announced the new KVM over IP Matrix System that combines KE Series Extenders with the KE Management Software (CCKM). This system is designed to deliver the ultimate in flexibility when extending, controlling and monitoring access to multiple computers, in a multitude of ways, across a network.

KE Series Extenders give extended access to a computer from a remote USB console (USB keyboard, USB mouse, DVI monitor) anywhere over a network. As an IP-based matrix Extender, it can connect in many different ways, to fulfill different working environments, such as one-to-one (Extender mode), one-to-many (Splitter mode), many-to-one (Switch mode), or many-to-many (Matrix mode). The KE6900 Single display Extender supports one DVI display at each end. The KE6940 Dual display Extender supports two DVI displays at each end, allowing the video to display on two monitors. The KE6900ST Slim DVI KVM over IP Extender is a compact and affordable transmitter which can be paired with any KE69x0R unit for a savings based solution that stays within budget.

The KE Management Software (CCKM) provides KE Extenders with advanced features for username/password authentication, auto detection of all KE Series Extenders on the same subnet and the ability to define different types of connections that can be switched and shared. New security features also provide extra protection, supporting AES-128 bits encryption for secured data transmissions, while RADIUS, LDAP, AD or remote user authentication provides an added layer of enhanced security.

Whether you're monitoring, operating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, to provide solutions in broadcasting, control center, multimedia, manufacturing and many other industries where matrix extending is required.

Short summary description ATEN KE6900ST AV extender AV transmitter Black:
This short summary of the ATEN KE6900ST AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6900ST, 1920 x 1200 pixels, AV transmitter, Black

Long summary description ATEN KE6900ST AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN KE6900ST AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN KE6900ST. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Maximum refresh rate: 60 Hz. USB connector type: USB Type-B. Operating voltage: 5 V, Power consumption (typical): 3.25 W. Dimensions (WxDxH): 143 x 103 x 30 mm, Weight: 430 g

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Supported video modes
1080p
Supported graphics resolutions
1920 x 1200 (WUXGA)
On/off switch
Yes
Material
Metal
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
DVI input ports
1
USB ports quantity
1
USB connector type
USB Type-B
AUX in
Yes
AUX out
Yes
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
3.25 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Dimensions (WxDxH)
143 x 103 x 30 mm
Weight
430 g
Packaging content
AC adapter included
Yes
Technical details
Quantity
1
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)