location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV150USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199850 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:34:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 150 W Input voltage: 12 V Output voltage: 120 V
  • - Purpose: Universal
  • - Black, Red
Warranty: 1-year limited warranty
Long product name Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports :
The long product name of Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports
More>>>
Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports:
The official description of Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PV150USB PowerVerter® Ultra-Compact Car Inverter provides 150 watts of portable power for charging and operating multiple devices in your vehicle. It converts 12V DC power into standard household 110V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools, and mobile office equipment.

This power inverter features a NEMA 5-15R outlet, a 2.1A USB charging port and a 1.0A USB charging port. Just plug the 12V DC input jack with convenient three-foot cord into the 12V outlet in your vehicle, and the PV150USB is ready to operate.

To prevent you from running down your battery, the PV150USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because the connected devices exceed 150 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable metal housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required.

Powers and Charges Up to 3 Devices
- Converts 12V DC battery power to standard 110V AC power
- Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics
- Features NEMA 5-15R outlet and 2.1A and 1.0A USB charging ports
- Outputs 150 watts (continuous); 300 watts (peak)

Easy to Use
- DC jack plugs into 12V DC cigarette lighter accessory outlet in your car, truck, boat or RV
- Flexible 3 ft. cord allows devices to run in the back seat

Premium Construction
- Durable metal housing built to withstand rigors of travel
- Built-in ventilation fan keeps the interior cool during extended use
- Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V
- No maintenance required

Short summary description Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports:
This short summary of the Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports, Universal, Auto, 12 V, 150 W, 120 V, 20 A

Long summary description Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports:
This is an auto-generated long summary of Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports based on the first three specs of the first five spec groups.

Tripp Lite 150W PowerVerter Ultra-Compact Car Inverter with AC Outlet and 2 USB Charging Ports. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. DC output voltage: +12V. AC outlets quantity: 1 AC outlet(s). Product colour: Black, Red, Housing material: Metal. Sustainability certificates: RoHS

Features
Purpose *
Universal
Power supply type *
Auto
Input voltage *
12 V
Input current
20 A
Output power *
150 W
Output voltage *
120 V
Output frequency
60 Hz
Output current
2.1 A
USB ports quantity
2
Country of origin
China
Power
DC output voltage
+12V
Performance
USB version
2.0
AC outlets quantity
1 AC outlet(s)
Design
Product colour *
Black, Red
Housing material
Metal
LED indicators
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable length
0.91 m
Width
63 mm
Depth
108 mm
Height
147.8 mm
Weight
240 g
Packaging data
Package width
185.4 mm
Package depth
73.7 mm
Package height
144.8 mm
Package weight
730 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
246.4 mm
Master (outer) case length
383.5 mm
Master (outer) case height
327.7 mm
Master (outer) case gross weight
8.48 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199857
Country Distributor
United States 2 distributor(s)