Tripp Lite logo

Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77197
Info modified on:
10 Aug 2024, 11:40:36
Warranty:
Lifetime limited warranty
Long product name Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R:

Hospital-Grade Power Extension Cord, 13A, 16 AWG (NEMA 5-15P HG to NEMA 5-15R HG), Gray, 2 ft.

Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R:

Extends the length of your existing hospital-grade power cord with NEMA 5-15P plug by 2 ft. Recommended for hospitals and other medical facilities.

- Conforms to hospital-grade power cord standards
- Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 42
- 125V/13A rating
- Fully molded ends
- Gray hospital-grade NEMA 5-15P HG and NEMA 5-15R HG connectors

The P022-002-GY-HG Hospital-Grade Power Extension Cord features a NEMA 5-15P HG plug on one end and a NEMA 5-15R HG receptacle on the other, allowing you to extend the length of your existing hospital-grade power cord by two feet. This cord is tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 42 standards, ensuring it’s a safe, reliable power solution for hospital environments. This two-foot 125V/13A cord features 16 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

Safe, Reliable Power Solution for Hospital Environments
- Extends an existing hospital-grade power cord by 2 ft.
- Gray hospital-grade NEMA 5-15P HG and NEMA 5-15R HG connectors
- Conforms to hospital-grade power cord standards

Optimum Construction
- Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 42
- 16 AWG wire
- Flexible SJT jacket
- Fully molded ends
- 125V/13A rating

Short summary description Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R:

Tripp Lite P022-002-GY-HG, 0.6 m, NEMA 5-15R, NEMA 5-15R

Long summary description Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R:

Tripp Lite P022-002-GY-HG. Cable length: 0.6 m, Connector 1: NEMA 5-15R, Connector 2: NEMA 5-15R

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.