location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Original HD7810/60 Coffee pod machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original HD7810/60 Coffee pod machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7810/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010316883 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 05:14:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2022
Product end of life date
Senseo HD7810/60 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo Original HD7810/60 Coffee pod machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 or 2 cups at the same time
  • - Automatic shut-off
  • - Variety of blends and flavours
  • - One-button operation
  • - Delicious coffee crema layer
Long product name Senseo Original HD7810/60 Coffee pod machine :
The long product name of Senseo Original HD7810/60 Coffee pod machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Senseo Original Coffee pod machine
More>>>
Senseo Original HD7810/60 Coffee pod machine:
The official description of Senseo Original HD7810/60 Coffee pod machine as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the senseo® original coffee pod machine


Simply enjoy your coffee
Great coffee at the touch of a button! The SENSEO® Original coffee machine is easy to use in combination with specially developed SENSEO® coffee pods.

Short summary description Senseo Original HD7810/60 Coffee pod machine:
This short summary of the Senseo Original HD7810/60 Coffee pod machine data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Original HD7810/60 Coffee pod machine, Pod coffee machine, 0.7 L, Coffee pod, 1450 W, Black

Long summary description Senseo Original HD7810/60 Coffee pod machine:
This is an auto-generated long summary of Senseo Original HD7810/60 Coffee pod machine based on the first three specs of the first five spec groups.

Senseo Original HD7810/60 Coffee pod machine. Product type: Pod coffee machine, Water tank capacity: 0.7 L, Coffee input type: Coffee pod, Capacity in cups: 6 cups. Power: 1450 W. Product colour: Black

The only coffee pod maker that brews two cups at a time
The only coffee pod maker that brews two cups at a time

Prepare 1 or 2 cups of your delicious SENSEO® coffee in less than a minute.

60 minutes auto shut-off for energy saving
60 minutes auto shut-off for energy saving

Your SENSEO® coffee machine automatically switches off after 60 minutes, allowing you to save energy.

Vast variety of SENSEO® coffee blends and flavours
Vast variety of SENSEO® coffee blends and flavours

SENSEO® has a vast variety of different coffee blends and flavours. Each blend has its own distinctive taste to fit your personal preference.

Coffee at the touch of a button
Coffee at the touch of a button

With this coffee pod machine you can easily prepare one or two cups of coffee with the simple one-button operation.

Delicious coffee crema layer as proof of SENSEO® quality
Delicious coffee crema layer as proof of SENSEO® quality

The fine SENSEO® coffee selection and the unique SENSEO® brewing system make sure that your perfect cup of coffee always comes with a rich and delicious coffee foam layer - proof of premium taste and quality.

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
6 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Country of origin
Poland
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Built-in display *
No
Empty tank indication
Yes
Product colour *
Black
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.26 W
Auto power off
Yes
Auto power off after (max)
60 min
Weight & dimensions
Width
210 mm
Depth
310 mm
Height
380 mm
Packaging data
Package width
395 mm
Package depth
229 mm
Package height
375 mm
Technical details
Maximum cup height
10 cm
Other features
2 cups at the same time
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:06:39
Uk has collected 1 expert review for Senseo Original HD7810/60 Coffee pod machine and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
best4reviews.com
Updated:
2011-10-04 02:06:39
We may not do everything like the Italians, but as enthusiastically as weve taken to the pizza and pasta - and latterly Panini and Ciabatta - so it seems weve become a nation (literally) addicted to coffee. Theres barely a street corner in any town...
Good Inexpensive, 18 servings of coffee provided out of the box, er, did we mention its cheap?...
Bad Shiny plastic build, noisy in operation, relatively modest portions of coffee delivered from the so-called pods...
Bottom line Overall theres no denying Philips Senseo HD 7810 is more cheap than cheerful. Its a bit too obviously plastic to take up permanent residence in my kitchen, and doesnt pretend to look anything like find in your local Starbucks, or corner caff. Its...
50%
Country Distributor
Deutschland 1 distributor(s)