location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB 3.0 Metal Housed Charging Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Metal Housed Charging Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HUB778UK show
Show alternative article codes used in the online market place
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Quick Start (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB 3.0 Metal Housed Charging Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ports quantity: 7
  • - 5000 Mbit/s
  • - Silver Metal
Warranty: 2 years
Long product name i-tec USB 3.0 Metal Housed Charging Hub :
The long product name of i-tec USB 3.0 Metal Housed Charging Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB 3.0 Metal Housed Charging Hub, 4 Port with Power Adapter, 7x USB 3.0 ports
More>>>
i-tec USB 3.0 Metal Housed Charging Hub:
The official description of i-tec USB 3.0 Metal Housed Charging Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U3HUB778 7-port USB 3.0 hub allows you to connect 7 additional devices to your notebook, Ultrabook or PC, via a single USB 3.0 cable. The hub is backward compatible with both USB 2.0 and 1.1 standards, so can also be used in conjunction with older products that don’t feature USB 3.0 ports. Ideal for connecting USB devices such as external hard drives, smartphones, tablets, digital cameras, MP3 players, printers etc., the hub can also be used as a charging port for your USB devices. SuperSpeed USB 3.0 compliant, the hub has a built-in USB cable (length 28 cm) and supports data transfer rates of up to 5 Gbps.

The compact design, stylish metal housing and low 116g weight, make this hub an ideal companion both at home and on the move. The addition of a power adapter means battery-sapping activities such as data transfer or charging can also be handled using mains power. No drivers are required, simply plug & play.

Short summary description i-tec USB 3.0 Metal Housed Charging Hub:
This short summary of the i-tec USB 3.0 Metal Housed Charging Hub data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB 3.0 Metal Housed Charging Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 5000 Mbit/s, Silver, Metal, Power

Long summary description i-tec USB 3.0 Metal Housed Charging Hub:
This is an auto-generated long summary of i-tec USB 3.0 Metal Housed Charging Hub based on the first three specs of the first five spec groups.

i-tec USB 3.0 Metal Housed Charging Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Data transfer rate: 5000 Mbit/s, Product colour: Silver, Housing material: Metal. Power source type: AC, Input voltage: 100 - 240 V, Input current: 0.5 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X.... Width: 183 mm, Depth: 37 mm, Height: 18 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Silver
Housing material
Metal
Surge protection
Yes
LED indicators
Power
Plug and Play
Yes
Power
Power source type
AC
Input voltage
100 - 240 V
Input current
0.5 A
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
4 A
Power plug type
Type D
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
183 mm
Depth
37 mm
Height
18 mm
Weight
116 g
Packaging data
Package width
226 mm
Package depth
110 mm
Package height
57 mm
Package weight
516 g
Package type
Box
Packaging content
AC adapter included
Yes
Included power plug types
UK
Quick installation guide
Yes
Design
Cable colour
Black
Brand Image Product code Product Stock Price from
i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter
(show image)
U3METALG3HUB USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 3-Port HUB with Power Delivery Function i-tec USB-C 3-Port HUB with Power Delivery Function
(show image)
C31DTPDHUB3 USB-C 3-Port HUB with Power Delivery Function 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 4 Port + Power Adapter i-tec USB 3.0 Charging HUB 4 Port + Power Adapter
(show image)
U3HUB445 USB 3.0 Charging HUB 4 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 7 Port + Power Adapter i-tec USB 3.0 Charging HUB 7 Port + Power Adapter
(show image)
U3HUB742 USB 3.0 Charging HUB 7 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUB448UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUBMETAL10UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 4 Port i-tec Advance USB-C Slim Passive HUB 4 Port
(show image)
C31HUB404 USB-C Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C HUB 3 Port + Power Delivery i-tec Advance USB-C HUB 3 Port + Power Delivery
(show image)
C31HUB3PD USB-C HUB 3 Port + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim Passive HUB 4 Port i-tec Advance USB 3.0 Slim Passive HUB 4 Port
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal Superspeed USB 3.0 4-Port Hub i-tec Metal Superspeed USB 3.0 4-Port Hub
(show image)
U3HUB448 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)