location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure Power 10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN270 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052185292
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 08:08:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two 12V-rails and up to four PCI-express connectors for powerful multi-GPU systems
  • - 80PLUS ® Silver / Bronze certification with up to 91% power conversion efficiency
  • - Exceptionally quiet operation thanks to use of a silence-optimized 120mm be quiet! fan
  • - Stable operation thanks to DC-to-DC power conversion technology (700W - 400W)
  • - Attractively sleeved cables simplify component installation, increase airflow and improve cooling
  • - Top component protection with full suite of safety features
  • - Meets latest Intel ® C6/C7, ErP and Energy Star guidelines
  • - Product conception, design and quality control in Germany
Warranty: 3-year
Long product name be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black :
The long product name of be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300W, 100-240 V / 50-60 Hz, 120 mm fan, Active PFC
More>>>
be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black:
The official description of be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptionally Quiet, Superior Reliability, Great Value
Whether you’re assembling a very quiet system, upgrading an existing PC, or building a multi-GPU gaming system, your build will benefit from this PSU series that simply has the best combination of features at a very popular prize.

Short summary description be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black:
This short summary of the be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Pure Power 10, 300 W, 100 - 240 V, 50 - 60 Hz, Active, 103 W, 288 W

Long summary description be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black:
This is an auto-generated long summary of be quiet! Pure Power 10 power supply unit 300 W 20+4 pin ATX Black based on the first three specs of the first five spec groups.

be quiet! Pure Power 10. Total power: 300 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Bronze, Mean time between failures (MTBF): 100000 h. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Width: 150 mm, Depth: 86 mm, Height: 150 mm

Power
Total power *
300 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
103 W
Combined power (+12V)
288 W
Combined power (+5V)
103 W
Combined power (-12V)
3.6 W
Combined power (+5Vsb)
12.5 W
Max output current (+3.3V)
21 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+5V)
15 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
2.5 A
Efficiency
91%
Power protection features
Over current, Over power, Over voltage, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
4
Number of PATA power connectors
2
PCI Express power connectors (6+2 pin)
1
CPU P4 connector (4-pin)
1
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
PCI Express connector
Yes
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Bronze
Purpose *
PC
ATX version
2.4
Mean time between failures (MTBF)
100000 h
Design
Product colour
Black
Fan diameter
12 cm
Number of fans
1 fan(s)
Weight & dimensions
Width
150 mm
Depth
86 mm
Height
150 mm
Technical details
Sustainability certificates
ENERGY STAR
Other features
Noise level (silent mode, <30%)
10.6 dB
Noise level (quiet mode, 50%)
10.8 dB
Noise level (full-load mode, 100%)
13.2 dB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)