location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Active
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9528/09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9528/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103808879
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:17:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1.7 L Black, Blue, Grey
  • - Dry Bagless
  • - Cyclonic 78 dB
  • - Operating radius: 9 m
  • - Carrying handle(s)
Long product name Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless :
The long product name of Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerPro Active, 750 W, 27.8 l/s, 78 dB, 16.8 kPa, 9 m/6 m
More>>>
Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless:
The official description of Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Philips PowerPro Active bagless vacuum cleaner delivers top cleaning performance, thanks to PowerCyclone technology and TriActive nozzle, engineered to maximize dust pick-up. The dust container is easy to empty, with no dust cloud.

Remarkable cleaning results
- PowerCyclone 4 technology separates dust and air in one go
- A-class performance on hard floors
- The TriActive nozzle applies 3 cleaning actions in one go

Effortless cleaning
- Advanced dust container design for hygienic emptying
- ActiveLock couplings to easily adjust to each cleaning task
- Reach all corners thanks to the extra long ergonomic grip
- Soft brush integrated into handle, always ready to use
- Variable power setting

Clean air filter system
- Ultra Clean Air HEPA 13 filter with 99.95% filtration.

Short summary description Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless:
This short summary of the Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Active FC9528/09, Cylinder vacuum, Dry, Bagless, 1.7 L, Cyclonic, 78 dB

Long summary description Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless:
This is an auto-generated long summary of Philips PowerPro Active FC9528/09 vacuum 1.7 L Cylinder vacuum Dry Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Active FC9528/09. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Dirt separating method: Cyclonic, Noise level: 78 dB. Product colour: Black, Blue, Grey

Power
Input power (IEC)
750 W
Annual energy consumption *
25.9 kWh
Power control
Electronic
Design
Dust capacity *
1.7 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Blue, Grey
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Motor filter
Super Clean Air
Exhaust filter
Ultra-Hygiene filter
Performance
Dirt separating method *
Cyclonic
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Noise level *
78 dB
Vacuum
16.8 kPa
Airflow
27.8 l/s
Operating radius
9 m
Ergonomics
Cord length
6 m
Carrying handle(s)
Yes
Weight & dimensions
Width
304 mm
Depth
473 mm
Height
301 mm
Weight
6 kg
Packaging content
Manual
Yes
Other features
Accessories included
Integrated brush
Additional nozzle
Hard floor nozzle
Standard nozzle
TriActive nozzle
Packaging content
> 90% recycled materials