location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-139475 children's gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-139475
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-139475 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761394755
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-139475 children's gadget:
This short summary of the VTech 80-139475 children's gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-139475, 2 yr(s), 378.3333333 g, Multicolour

Long summary description VTech 80-139475 children's gadget:
This is an auto-generated long summary of VTech 80-139475 children's gadget based on the first three specs of the first five spec groups.

VTech 80-139475. Recommended age (min): 2 yr(s). Weight: 378.3333333 g. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Plastic
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Production year
2019
Country of origin
China
Power
Batteries required
Yes
Battery technology
Alkaline
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
236 mm
Depth
31.5 mm
Height
185.4 mm
Weight
378.3333333 g
Packaging data
Number of pieces
1 pc(s)
Package width
300 mm
Package depth
52 mm
Package height
241 mm
Package weight
538 g
Package type
Open box
Package material
Carton
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
171 cm
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet net weight
21.4 kg
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes
Pallet minimum order quantity
1 pc(s)
Minimum order quantity
6 pc(s)
Logistics data
Pallet gross weight
143.2 kg
Master (outer) case width
338 mm
Master (outer) case length
317 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
3.56 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761394757
Master (outer) case packaging type
Box
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case minimum order quantity
1 pc(s)
Customs product code (TARIC)
950300559
Supplier features
Assembly required
No
Number of packages
1
Start availability
01-01-2019
Contains food or beverage
No
Suitable only for adults
No
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Listen, Learn math, Learn the vocabulary, Learn numbers, Learn letters
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
(cdm) Order quantity multiple
3