location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GAMDIAS Check ‘GAMDIAS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HERMES E1 COMBO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HERMES E1 COMBO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712960130678 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘GAMDIAS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GAMDIAS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical GAMDIAS certified mechanical switch
  • - QWERTY
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Red
  • - Mouse included
  • - Black, Silver
Long product name GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver :
The long product name of GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mechanical Gaming Keyboard, USB, 1.8m + Mouse + Mouse Mat
More>>>
Short summary description GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver:
This short summary of the GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

GAMDIAS HERMES E1 COMBO, Wired, USB, Mechanical, QWERTY, Black, Silver, Mouse included

Long summary description GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver:
This is an auto-generated long summary of GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver based on the first three specs of the first five spec groups.

GAMDIAS HERMES E1 COMBO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black, Silver. Mouse included

GAMDIAS Certified Mechanical Switches
GAMDIAS Certified Mechanical Switches

GAMDIAS certified mechanical switches are engineered to deliver quick gaming response and 50 million keystrokes for long lasting durability.

Fighting Mode
Fighting Mode

Designed with per key backlighting, the HERMES E1 provides unique lighting effects of each key and anti-gosting with 21-key rollover for a crisper gaming experience!

Ultra-Comfort
Ultra-Comfort

Specially designed for HERMES E1. Quick-attach wrist rest provides the comfort you need for prolonged gaming sessions.

GAMDIAS HERA Software Support
GAMDIAS HERA Software Support

With GAMDIAS HERA software, we bring HERMES E1 to the next level - you can personalise and program it to your very own gaming experience.

Advanced Optical Gaming Sensor
Advanced Optical Gaming Sensor

The Demeter E2 Optical features a 3200 DPI optical gaming sensor with upgraded tracking and pixel perfect accuracy.

Ergonomic Design
Ergonomic Design

Specially designed to support different grip styles and fit in your hand naturally. The lightweight body helps you with fast reactions and reduce fatigue during gameplay.

Everything you need
Everything you need

Smooth surface and enhanced design can perfectly acoommodate both low sensitivity and high sensitivity gamers!

Source Testseek summary Average rating
Reviews
Updated:
2017-04-20 01:36:32
Uk has collected 3 expert reviews for GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hungrygeeks.ph
Updated:
2017-04-20 01:36:27
With gaming on the rise, we see more and more gaming dedicated peripherals for our PC and even for console. From mouse, keyboards, controllers, headsets, speakers, monitors and more, we've seen so many brands flooding your local gaming store.But I'm sure...
Bottom line Overall the Gamdias E1 Combo offers a solid gaming and work keyboard/mouse experience for Php4,790. The Hermes E1's customization can maximize your experience as well for both work and play, just make sure to set it up properly.We suggest you get this com...
0%
gadgetpilipinas.net
Updated:
2017-04-20 01:36:29
When it comes to gaming peripherals, your budget matters especially when you throw in reliability and top notch build in the equation. That is not the case with Gamdias' latest peripheral combo offering, the Gamdias E1 Gaming Combo. I may be getting ahead...
Bottom line At the time of this writing, I've used the E1 Combo for more than 6 hours combined gameplay of Overwatch, 6 hours of Mass Effect Andromeda and 1 hour of Blade and Soul. Both peripherals proved to be useful in may instances, but I kind of missed the heyday...
78%
Brand Image Product code Product Stock Price from
GAMDIAS

GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 ESSENTIAL COMBO ARES V2 ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES V2 COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 COMBO ARES V2 COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES 7 COLOR ESSENTIAL COMBO ARES 7 COLOR ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES 7 COLOR COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES 7 COLOR COMBO ARES 7 COLOR COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES ESSENTIAL COMBO ARES ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black
(show image)
HERMES LITE COMBO HERMES LITE COMBO 0.00
(excl. VAT)
0 (incl. VAT)