location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-R234 label-making tape Gold on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-R234
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-R234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766770316 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-R234 label-making tape Gold on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12mm wide, 4m long
  • - High quality genuine Brother cassette
  • - Easily readable results
  • - Fabric ribbon for gifts and crafts
Warranty: 12 month limited return to base warranty
Long product name Brother TZE-R234 label-making tape Gold on white :
The long product name of Brother TZE-R234 label-making tape Gold on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Brother TZe-R234 Ribbon Tape Cassette – Gold on White, 12mm wide
More>>>
Brother TZE-R234 label-making tape Gold on white:
The official description of Brother TZE-R234 label-making tape Gold on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work your magic by adding a personalised touch to gifts, cards and crafts, with the genuine Brother TZe-R234 ribbon tape. With the TZe-R234 you can rely on a fast and reliable output, as well as a sharp and professional standard of printing. Compatible with P-touch label printers that show the TZ or TZe logo on the tape cassette cover.

With the TZe-R234 you can enjoy fast and reliable output, as well as a sharp and professional standard of printing. The beautiful Gold on white Brother TZe-R234 labelling tape is guaranteed to provide you with quality labels.

With a luxury shiny finish this non-adhesive fabric ribbon is perfect for present wrapping and crafting.

Short summary description Brother TZE-R234 label-making tape Gold on white:
This short summary of the Brother TZE-R234 label-making tape Gold on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-R234, Gold on white, Continuous label, TZe, Black, Thermal transfer, China

Long summary description Brother TZE-R234 label-making tape Gold on white:
This is an auto-generated long summary of Brother TZE-R234 label-making tape Gold on white based on the first three specs of the first five spec groups.

Brother TZE-R234. Label colour: Gold on white, Type: Continuous label, Tape type: TZe. Tape width: 1.2 cm, Tape length: 4 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Gold on white
Type
Continuous label
Self-laminating
No
Corrosion resistant
No
Humidity resistant
Yes
Weatherproof
No
Smear resistant
Yes
Flame-retardant
No
Tape type
TZe
Product colour
Black
Print technology
Thermal transfer
Country of origin
China
Heat shrink
No
Flexibility
Yes
Heat-resistant
No
Cold-resistant
Yes
Oil-resistant
No
Chemical-resistant
No
Laminated
No
Scratch-resistant
No
Abrasion-resistant
No
Brand compatibility
Brother
Features
Compatibility
PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750 PT-1830 PT-18R PT-1950 PT-2100 PT-2420PC PT-2430PC PT-2470 PT-2480 PT-2700VP PT-2730VP PT-7100 PT-3600 PT-7500VP PT-7600VP PT-9200DX PT-9400DX PT-9500PC PT-9700PC PT-9800PCN PT-D200VP PT-E100VP PT-E300VP PT-H300 PT-H500 PT-H75 PT-P700 PT-P750W RL-700S PT-P900W PT-P950NW PT-D800W PT-D210VP PT-D400 PT-D450VP PT-D600VP PT-E110VP
Technical details
Master (outer) case GTIN (EAN/UPC)
4977766770316
Weight & dimensions
Tape width *
1.2 cm
Tape length
4 m
Quantity per pack
1 pc(s)
Package width
153 mm
Package depth
186 mm
Package height
118 mm
Package type
Box
Package weight
400 g
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother GL-200 label-making tape TZ Brother GL-200 label-making tape TZ
(show image)
GL-200 GL-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)