location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA803U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-PA803U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805736064063 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:27:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC NP-PA803U user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - LCD 8000 ANSI lumens
  • - Lamp 3000 h
  • - 1080p (1920x1080) 10000:1
  • - Screen size compatibility: 1016 - 12700 mm (40 - 500")
  • - Focus: Auto
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 566 W
Warranty: 3 years. Lamp warranty is 1 year or 500 hours, whichever comes first.
Long product name NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White :
The long product name of NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.76" LCD, 8000 lum, 1920 x 1200, 4k ready, 10000:1, 420 W AC, 40 - 500", VGA, 2x HDMI, DisplayPort, HDBaseT, HDCP, RS-232, RJ-45, 503 x 411 x 168 mm, 10200 g
More>>>
Short summary description NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White:
This short summary of the NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA803U, 8000 ANSI lumens, LCD, 1080p (1920x1080), 10000:1, 1016 - 12700 mm (40 - 500"), 0.74 - 20.9 m

Long summary description NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White:
This is an auto-generated long summary of NEC PA803U data projector Large venue projector 8000 ANSI lumens LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

NEC PA803U. Projector brightness: 8000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Horizontal lens shift range: -0.3 - 0.3°, Vertical lens shift range: -0.1 - 0.6°. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p. Serial interface type: RS-232, HDMI connector type: Full-size

Country Distributor
United Kingdom 1 distributor(s)