location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C210SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961111K1
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 31 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 34.8 kg
Long product name Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm :
The long product name of Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 31/8 pages per minute, 2400 x 600dpi; Copy: 31/8 pages per minute, 600 x 600dpi; Scan: 9600 x 9600dpi; Fax: 33.6Kbps, Ethernet, USB 2.0, Parallel
More>>>
Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm:
The official description of Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, versatile, colour document production
A small workgroup has to function effectively in order to help maintain your business’s competitive edge. Deadlines are critical, costs are keenly felt, and document devices in this environment have to demonstrate the ability to tackle several tasks at once, as well as giving value for money and reliable service.
The multifunctional Gestetner SP C210 SF offers the perfect solution to these demands. Affordability combined with fantastic speed and versatility means that you can have print, copy, scan and fax functionality all in one network-ready, colour capable device. Compact design, easy installation and network connectivity make ownership simple and flexible from day one. A productive and flexible colour multifunctional product (MFP), the Gestetner SP C210 SF is the essential performer for your office.

Short summary description Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm:
This short summary of the Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C210SF, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm:
This is an auto-generated long summary of Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP C210SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Warm-up time
45 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
20 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Time to first copy (black, normal)
20 s
Time to first copy (colour, normal)
30 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan drivers
TWAIN
Fax
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding to
PC
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
30000 pages per month
Page description languages
GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB port
Yes
Parallel ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Internal memory *
64 MB
Design
Market positioning *
Business
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
16 W
Power consumption (ready)
155 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
437 mm
Height
534 mm
Weight
34.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:58:57
Uk has collected 1 expert review for Ricoh Aficio SP C210SF Laser A4 2400 x 600 DPI 31 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 08:58:57
In what may be this years most interesting example of spin outside of the political arena, Ricohs Web site calls the Aficio SP C210 ($300 street) a "high-speed black & white printer with convenient color at an affordable price." Thats all well and...
Good Reasonably high speed for monochrome output. Ample paper capacity. Low cost.
Bad Heavy. Big. Driver lacks a setting for choosing the best color mode automatically.
Bottom line The Ricoh Aficio SP C210 offers reasonable speed and output quality plus ample paper capacity at a budget price for a color laser...
60%