location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Rock Assortment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Rock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Assortment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6036215
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988196694 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Rock Assortment :
The long product name of Kinetic Rock Assortment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Rock Assortment, 5+
More>>>
Kinetic Rock Assortment:
The official description of Kinetic Rock Assortment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mold it! Build it! Crush it! New from the makers of Kinetic Sand comes Kinetic Rock. Kinetic Rock is made from real natural rock that magically sticks together! Each Rock Pack includes 1 surprise accessory that you can use when playing with your Kinetic Rock — you never know which accessory you will get! Store your Kinetic Rock and accessory together in the unique rock shaped container. Collect all of the accessories and Kinetic Rock colors for even more construction adventure!

Short summary description Kinetic Rock Assortment:
This short summary of the Kinetic Rock Assortment data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Rock Assortment, Children's kinetic sand, 5 yr(s)

Long summary description Kinetic Rock Assortment:
This is an auto-generated long summary of Kinetic Rock Assortment based on the first three specs of the first five spec groups.

Kinetic Rock Assortment. Product type: Children's kinetic sand, Recommended age (min): 5 yr(s). Package type: Closed box

Features
Product type *
Children's kinetic sand
Recommended age (min) *
5 yr(s)
Country of origin
United States
Weight & dimensions
Weight
170 g
Packaging data
Package width
127 mm
Package depth
67.6 mm
Package height
190.5 mm
Package weight
261.6 g
Package type
Closed box
Packaging content
Number of accessories included
1 pc(s)
Package assortment
12
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Logistics data
Products per intermodal container (20ft)
17041 pc(s)
Products per intermodal container (40ft)
34083 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
864 pc(s)
Products per pallet layer
96 pc(s)
Master (outer) case width
395.5 mm
Master (outer) case length
280.4 mm
Master (outer) case height
190.5 mm
Master (outer) case gross weight
3.14 kg
Master (outer) case net weight
2.88 kg
Master (outer) case GTIN (EAN/UPC)
778988511688
Master (outer) case volume
21000 cm³
Brand Image Product code Product Stock Price from
Kinetic Rock Vehicle Paver Kinetic Rock Vehicle Paver
(show image)
6037470 Vehicle Paver