location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Rock Crusher Playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Rock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crusher Playset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033177 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988615713 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Rock Crusher Playset :
The long product name of Kinetic Rock Crusher Playset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Rock Crusher Playset, 3+
More>>>
Kinetic Rock Crusher Playset:
The official description of Kinetic Rock Crusher Playset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mold it! Build it! Crush it! New from the makers of Kinetic Sand comes Kinetic Rock. Kinetic Rock is made from real natural rock that magically sticks together! Use the included mold to create boulders. Then use the vehicle’s claw to pickup the boulder, transport it, and dump it. You’ll have help from the poseable construction figure that fits inside the vehicle. Now you’re ready to crush some boulders! Use the rock crusher to turn molded bounders into rock. Flatten out and smooth the rock with the tamper tool. Store all your Kinetic Rock and accessories in the fun re-useable package. The Kinetic Rock Crusher Set lets you mold, build and crush for hours of real construction fun!

Short summary description Kinetic Rock Crusher Playset:
This short summary of the Kinetic Rock Crusher Playset data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Rock Crusher Playset, Children's kinetic sand, 3 yr(s), Blue, Yellow

Long summary description Kinetic Rock Crusher Playset:
This is an auto-generated long summary of Kinetic Rock Crusher Playset based on the first three specs of the first five spec groups.

Kinetic Rock Crusher Playset. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product colour: Blue, Yellow. Packaging content: play space, toy figure, 1 x character mold, dump truck, rock crusher, rock mold, sign, bucket. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour
Blue, Yellow
Country of origin
France
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
426 g
Packaging data
Package width
279.4 mm
Package depth
76.2 mm
Package height
279.4 mm
Package weight
453 g
Package type
Closed box
Packaging content
Manual
Yes
Package assortment
3
Packaging content
Packaging content
play space, toy figure, 1 x character mold, dump truck, rock crusher, rock mold, sign, bucket
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Products per intermodal container (20ft)
3925 pc(s)
Products per intermodal container (40ft)
7851 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
296.9 mm
Master (outer) case length
249.2 mm
Master (outer) case height
309.6 mm
Master (outer) case gross weight
1.36 kg
Master (outer) case net weight
1.28 kg
Master (outer) case GTIN (EAN/UPC)
778988615720
Master (outer) case volume
23000 cm³
Brand Image Product code Product Stock Price from
Kinetic Rock Vehicle Paver Kinetic Rock Vehicle Paver
(show image)
6037470 Vehicle Paver