location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3820DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-3820DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 125000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 2-year
Long product name KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome, A4, 28ppm, 1200dpi, 600 input/250 output sheets, 300 MHz, 64 MB RAM, 55dB, PCL6/PCL5e, KPDL 3, Fast Ethernet, IEEE 1284, USB 2.0
More>>>
KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4:
The official description of KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FS-3820N is the ideal printing option for busy workgroups. From the very first day, the FS-3820N is ready to serve your workgroup with a speedy 28 pages per minute output, standard network interface and class-leading cost effectiveness. Bidirectional parallel port and a certified USB 2.0 (Hi-Speed) interface are standard. Its PowerPC 750CX CPU with 300 MHz and 64 MB RAM enable sophisticated digital features such as PDF direct print and electronic sorting. And when your printing tasks grow, the FS-3820N can grow too: just select the accessories you need from its broad range of optional paper feeders, high speed duplex, mailbox sorter and additional memory for even more efficiency. All for the lowest cost per page of any printer in its class.

System platform
The FS-3820N delivers outstanding network connectivity and problem-free system administration. Kyocera’s single platform technology means that the same driver can be used for every Kyocera PCL/PostScript print device in the network: from single-user desktop printers to high-end multifunctional systems. Only Kyocera offers this effortless combination of IT sophistication and high-performance paper handling expertise.

PRESCRIBE IIe
With the Kyocera page design and control language PRESCRIBE IIe, even complex graphics, logos and forms (even multipart forms) can be created independently of the system and saved and updated in the printer. Consequently, integration into print files no longer applies. They are only accessed as required and therefore relieve the load on the network.

Typefaces and barcodes
The 80 scalable PostScript fonts provide high flexibility for all applications. A total of 45 integrated barcodes including hash totals are computed automatically by the printer and printed in the desired size, alignment and position.

KM-NET Viewer
KM-NET Viewer is an advanced network management software tool that is compatible with all Kyocera printers and multifunctional products as well as those of other vendors by using the standardized protocol SNMP. The settings of all printers on the network can be checked visually and amended from any Windows PC. KM-NET Viewer also acts as a valuable, real-time early warning system by sending eMail-Messages.

CompactFlash® card
The CompactFlash® card offers abundant storage space for typefaces, logos, standard forms and signatures as well as individual API or PRESCRIBE macros.

Hard disk
The optional hard disk offers even more efficient document management. At the same time it enables the management of print data with eMPS functions such as quick copy, proof and hold, private print and job storage.

- 28 pages per minute with 1,200 dpi resolution
- Standard network, USB 2.0 and parallel interface
- PowerPC 750CX / 300 MHz, 64 MB onboard
- 600 sheets input as standard, upgradable to 2,100 sheets
- Lowest cost per page in its class

Short summary description KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3820DN, Laser, 1200 x 1200 DPI, A4, 26 ppm, Duplex printing, White

Long summary description KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-3820DN. Print technology: Laser. Maximum duty cycle: 125000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
13.5 ppm
Warm-up time
18 s
Time to first page (black, normal)
9.5 s
Features
Maximum duty cycle *
125000 pages per month
Printing colours *
Black
Page description languages *
PCL 5e, PCL 6, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
70 - 216 mm
Custom media length
148 - 297 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Parallel, RJ-45, USB 2.0
Direct printing *
Yes
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Card reader integrated
Yes
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CX
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
33 dB
Design
Product colour *
White
Built-in display *
Yes
Colour display
No
Power
Power consumption (printing) *
425 W
Power consumption (standby)
18 W
Power consumption (PowerSave)
13 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
345 mm
Depth
390 mm
Height
300 mm
Weight
13 kg
Packaging content
Manual
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:55:16
Uk has collected 1 expert review for KYOCERA FS-3820DN laser printer 1200 x 1200 DPI A4 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 07:55:16
The Kyocera FS-3820N offers great-looking text, more than acceptable graphics and photos, a 29-page-per-minute engine, and a Specs: Type: Monochrome, Technology: Laser, Rated Speed (Color): 29 ppm...
70%