location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL M5200n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5200n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200-20030
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL M5200n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 175000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 3 Years Next-Business-Day On-site Service
Long product name DELL M5200n 1200 x 1200 DPI A4 :
The long product name of DELL M5200n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, Monochrome, 35 ppm, 300 MHz (CPU), 64MB (RAM), 1 x USB 2.0, 1 x LAN, 20.41 kg
More>>>
DELL M5200n 1200 x 1200 DPI A4:
The official description of DELL M5200n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed specifically for the requirements of the larger workgroup, the Dell Workgroup Laser Printer M5200n meets high-quality, high-volume needs with a low total cost of printing.

With a compact industrial design, the Dell M5200n delivers high-speed printing of up to 35 pages per minute (ppm) for optimal productivity. Its 300MHz processor and standard 64MB memory (320MB max.) deliver enough power to print high-quality, complex documents quickly. With 1200 x 1200-dpi resolution and flexible media options, large workgroups can produce professional, impressive-looking documents every time. The M5200n supports high-volume printing, with a duty cycle of up to 175,000 pages per month.

The M5200n offers easy setup and installation through USB and 10/100BaseT Ethernet ports. Configuration and management of your M5200n network printer are simple, too, with the Dell Printer Configuration Web Tool. What’s more, the Dell Toner Management System monitors toner levels proactively and notifies you before you run out.

Short summary description DELL M5200n 1200 x 1200 DPI A4:
This short summary of the DELL M5200n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL M5200n, Laser, 1200 x 1200 DPI, A4, 35 ppm, Grey, Silver

Long summary description DELL M5200n 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL M5200n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL M5200n. Print technology: Laser. Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Product colour: Grey, Silver

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Features
Maximum duty cycle *
175000 pages per month
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Universal
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Performance
Maximum internal memory
320 MB
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
52 dB
Noise level (idle)
31 dB
Design
Product colour *
Grey, Silver
Built-in display *
Yes
Display number of lines
2 lines
Power
Power consumption (printing) *
580 W
Power consumption (standby)
96 W
Power consumption (off)
16 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15.6 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
436.9 mm
Depth
406.4 mm
Height
513.1 mm
Weight
20.4 kg
Other features
Printer management
Dell Printer Configuration Web Tool
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:57
Uk has collected 2 expert reviews for DELL M5200n 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 06:15:57
Specs: Rated Speed (Mono): 35 ppm...
80%
Brand Image Product code Product Stock Price from
DELL M5200n 1200 x 1200 DPI A4 DELL M5200n 1200 x 1200 DPI A4
(show image)
200-20029 M5200n
DELL M5200n 1200 x 1200 DPI A4 DELL M5200n 1200 x 1200 DPI A4
(show image)
200-20028 M5200n