location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P203
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7R53AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780043417 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 532273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy crisp, clear HD color for all of your content on the 50.8 cm (20") diagonal screen.
  • - Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors with DisplayPort™.
  • - Attach your HP PC or select HP Thin Client directly behind the display.[2]
  • - Reduce power consumption and help lower your costs with an energy-efficient design.
Long product name HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black :
The long product name of HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20", HD+ 1600 x 900, 16:9, 250cd/m²
More>>>
HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:
The official description of HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro-class display all the way
Get essential presentation features and advanced connectivity for your HP Pro PC or notebook with the HP ProDisplay P203 50.8 cm (20") Monitor, a sleek display for your everyday business productivity at a highly affordable price point.

Short summary description HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:
This short summary of the HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P203, 50.8 cm (20"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:
This is an auto-generated long summary of HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black based on the first three specs of the first five spec groups.

HP ProDisplay P203. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Fabulous front-of-screen

Enjoy crisp, clear HD color for all of your content on the 50.8 cm (20") diagonal screen with 1600 x900 resolution, 5 ms response time, and 1000:1 contrast ratio.[1]

High-speed connectivity and HD imagery
High-speed connectivity and HD imagery

Experience stunning HD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort™ connection, which also supports multiple display connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace
Create an efficient, easy-to-use workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display.[2] Keep things tidy with an integrated power supply and cable management features.

Be energy smart
Be energy smart

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen[3] design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.[4]

Plan ahead

Deploy this Global Series display across your business. It has a stable product lifecycle, minimum one-year lifespan, and is available around the world.

Place it where you need it

Free up valuable desk space with mounting options[5] enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint.

Complete the picture

Customize a total solution with options[5] designed for your display.

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a display that’s disconnected without approval.

Global reassurance

Rest assured that your IT investment is supported by a three-year standard limited warranty. Add HP Care services[6] to extend your protection beyond the standard limited warranties.

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Power
Power consumption (typical) *
16.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
17.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
27 kWh
Packaging content
Cables included
AC, DisplayPort, VGA
Weight & dimensions
Width (with stand)
482 mm
Depth (with stand)
191 mm
Height (with stand)
371 mm
Weight (with stand)
3.3 kg
Width (without stand)
482 mm
Depth (without stand)
55 mm
Height (without stand)
308 mm
Weight (without stand)
2.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Disclaimer HP ProDisplay P203 LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Requires HP Quick Release, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[3] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[4] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[5] Each accessory sold separately. Mounting hardware sold separately.
[6] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.