BlackBerry logo

BlackBerry Curve 8520 6.25 cm (2.46") Single SIM 1150 mAh Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19929
Info modified on:
14 Mar 2024, 19:17:34
Long product name BlackBerry Curve 8520 6.25 cm (2.46") Single SIM 1150 mAh Black:

8520 Curve, 2.46", 320 x 240, 65k, TFT MCD, GSM/GPRS/EDGE 850/900/1800/1900 MHz, 2.0MP, 256MB, Bluetooth 2.0+EDR, Wi-Fi, 106g, Black

Short summary description BlackBerry Curve 8520 6.25 cm (2.46") Single SIM 1150 mAh Black:

BlackBerry Curve 8520, 6.25 cm (2.46"), 320 x 240 pixels, 0.512 GHz, Black

Long summary description BlackBerry Curve 8520 6.25 cm (2.46") Single SIM 1150 mAh Black:

BlackBerry Curve 8520. Display diagonal: 6.25 cm (2.46"), Display resolution: 320 x 240 pixels. Processor frequency: 0.512 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1150 mAh. Product colour: Black. Weight: 106 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.