HP logo

HP USB PS2 Washable keyboard USB + PS/2 Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135663
Info modified on:
13 May 2024, 22:37:50
End of life date:
01 Nov 2011
Warranty:
1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP USB PS2 Washable keyboard USB + PS/2 Black:

USB PS2 Washable Keyboard

HP USB PS2 Washable keyboard USB + PS/2 Black:

The HP USB/PS2 Washable Keyboard is well-suited for environments that require keyboards to be immersed and cleaned with solvents.

- Waterproof exterior that protects against windblown dust, rain, splashing water and hose-directed water.

- Plug and play capability when using supported Microsoft Windows operating systems.

- Sealed structure able to be fully washed under running water (If the USB plug [connector] gets wet, shake dry before reconnecting.)

Short summary description HP USB PS2 Washable keyboard USB + PS/2 Black:

HP USB PS2 Washable Keyboard, Wired, USB + PS/2, Black

Long summary description HP USB PS2 Washable keyboard USB + PS/2 Black:

HP USB PS2 Washable Keyboard. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 2.2 m. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.