location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual DT 500 USB audio turntable Belt-drive audio turntable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT 500 USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT 500 USB
Category:
Devices used to play records (vinyls) of music or speech recordings.
Audio Turntables Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Dual DT 500 USB audio turntable Belt-drive audio turntable Black:
This short summary of the Dual DT 500 USB audio turntable Belt-drive audio turntable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dual DT 500 USB, Belt-drive audio turntable, Black, Aluminium, Wood, Aluminium, 33,45 RPM, DC motor

Long summary description Dual DT 500 USB audio turntable Belt-drive audio turntable Black:
This is an auto-generated long summary of Dual DT 500 USB audio turntable Belt-drive audio turntable Black based on the first three specs of the first five spec groups.

Dual DT 500 USB. Type: Belt-drive audio turntable, Product colour: Black, Housing material: Aluminium, Wood. Power supply type: AC, Power consumption (typical): 6 W, AC adapter input voltage: 100 - 240 V. Width: 420 mm, Depth: 350 mm, Height: 132 mm