location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HJZ023-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - 0.512 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3.2 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Silver
Long product name HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver :
The long product name of HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch 2 Mega Gloss Silver, 2.8" TFT-LCD, Qualcomm MSM7225 528 MHz, 3.2 MP, Windows Mobile 6.5 Professional
More>>>
Short summary description HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver:
This short summary of the HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch II, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 0.512 GB, 0.528 GHz, MSM7225

Long summary description HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver:
This is an auto-generated long summary of HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver based on the first three specs of the first five spec groups.

HTC Touch II. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.512 GB. Processor frequency: 0.528 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 12:26:58
Uk has collected 71 expert reviews for HTC Touch II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 110 g Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-31 12:26:55
This is the first phone I have reviewed using the Microsoft 6.5 operating system launched in the autumn of last year. It is not only almost entirely touch but also has the slide and drop movements to allow you to reposition items...
75%
3g.co.uk
Updated:
2011-07-31 12:26:55
on the HTC Touch2 The HTC Touch2 isn’t HTC’s best Windows Mobile smartphone – that accolade goes to the Touch HD and forthcoming HD Mini – but for a small Windows Mobile handset at a reasonable price, this is the best you will get. Related News HT...
Good For HTC Touch2, HTC’s TouchFlo is a smooth and enjoyable interface, housed in a sleek, goodlooking handset.
Bad for HTC Touch2...
Bottom line There aren't too many capable Windows Mobile handsets around, but this reasonably priced, compact handset is one of the best...
80%
digitalversus.com
Updated:
2011-07-31 12:26:56
The Touch 2 as a phone Nothing to fault the Touch2 for as a phone. To start with, the 3G, though not what you get with the Nokia E series or Blackberry, is very good. The same goes for management of contacts, with the fully detailed contact cards very...
Good Compact, Reasonably sized screen compared to res, TouchFlo still just as effective...
Bad Screen size necessitates use of a stylus, Poor camera, no autofocus, Navigation not so comfortable...
60%
pz10.com
Updated:
2011-07-31 12:26:57
Affordable isn't the most common word in the HTC vocabulary but a company whose sole line of business is smartphones is not quite expected to speak the language of the masses. That said, we really need to define affordable first. It's what HTC Touch2 t...
0%
trustedreviews.com
Updated:
2011-07-31 12:26:57
Not that long ago, it was common for us to be lavishing the latest Windows Mobile (WM) smartphones with awards. However, that all changed three years ago, when the iPhone suddenly showed us what could be done with a touchscreen and how a phone didn't need...
70%
techdigest.tv
Updated:
2011-07-31 12:26:57
Can it really compete with the mighty iPhone, or even HTC’s own excellent Hero handset?HTC are billing the Touch 2 as a compact alternative to more pricey smartphones. But can it really compete with the mighty iPhone, or even their own excellent Hero h...
0%
shinyshiny.tv
Updated:
2011-07-31 12:26:58
A hardworking but budget smartphone offering from HTC. The Touch 2 runs the latests Windows Mobile OS - 6.5 - but is aimed at the consumers not the corporates.
0%
theregister.co.uk
Updated:
2011-07-31 12:26:58
Windows Mobile 6.5 is now with us but its reception has been far from ecstatic. The general view is that Microsoft is playing catch-up and will have to do something spectacular with Windows Mobile 7, due to debut next year, if it's to really challenge...
Bottom line The Touch 2 exhibits some serious shortcomings: a poor camera, limited storage capacity, some confusing crossover between TouchFlo and Windows Mobile, and a lack of support for multi-touch zooming, for example. The Touch 2 is probably as small as a ph...
65%
zdnet.co.uk
Updated:
2011-07-31 12:26:58
HTC's Touch2 has a relatively small screen and lacks an accelerometer. However, it's Windows Mobile 6.5 that really lets the side down.
Good Compact and lightweight, HSPA, WiFi, Bluetooth, GPS, 3.5mm headset connector...
Bad Small 2.8in. screen, No accelerometer, Windows Mobile 6.5 is not fingerfriendly enough...
Bottom line HTC's Touch2 has a relatively small screen and lacks an accelerometer. However, it's Windows Mobile 6.5 that really lets the side down...
75%
tracyandmatt.co.uk
Updated:
2011-07-31 12:26:58
The HTC Touch2 is one of the first Windows Mobile 6.5 devices to hit retailers but with so many nice alternatives available and more coming very soon how does the Touch2 do and where is its place? HTC Touch2What's in the box:Phone Battery Charger Wire...
Bottom line The HTC Touch2 is a great little phone. If you want a small, pocketable device that does pretty much everything then you cant really go wrong with it. It will never compete with the forthcoming HD2 or the recent HTC Touch Pro2 or HD but it's not suppo...
0%
itpro.co.uk
Updated:
2011-07-31 12:26:58
The HTC Touch2 is nothing amazing in terms of hardware, but it does bring Windows to the masses. Windows Mobile 6.5 transforms the handset though when compared to previous budget HTC phones, and it’s welcoming to see that HTC hasn’t disposed of its Tou...
50%
wired.co.uk
Updated:
2011-07-31 12:26:58
I'll be honest: I haven't used a Windows Mobile phone since 2005, when touchscreens still required a stylus and Microsoft's mobile operating system offering was a crippled, hideous thing desperately trying to escape its Windows heritage in terms of bot...
70%
techradar.com
Updated:
2011-07-31 12:26:58
When it comes to finger-friendly, touchscreen smartphones, HTC can claim to have got there before Apple.The original HTC Touch kickstarted a tidal wave of touchscreen phones, all hoping to snag some of the spectacularly large market Apple was threateni...
Good Ingenious work by HTC, Very good battery life, Loads of features...
Bad TouchFLO isn't ubiquitous, Dodgy camera, Looks dull...
Bottom line When it comes to finger-friendly, touchscreen smartphones, HTC can claim to have got there before Apple.The original HTC Touch kickstarted a tidal wave of touchscreen phones, all hoping to snag some of the spectacularly large market Apple was threateni...
60%
alphr.com
Updated:
2011-07-31 12:26:58
HTC always seems to be on the bleeding edge when it comes to new mobile OS releases. It was the first out with an Android handset this time last year, and it's now the first to us with Windows Mobile 6.5 - henceforth to be known as Windows Phone. We've...
Bottom line A well-made and usable Windows smartphone - just don't expect the new Windows Mobile to make a massive difference...
67%
pocket-lint.com
Updated:
2011-07-31 12:26:58
With the coming of the HTC Touch2 we have not only a new device, but a new version of the Windows Mobile operating system. Will this rush in a new wave of love for the Windows Phone?The Touch2 follows HTC's trend of updating handset models without hav...
Good HTC additions resolve clunky Windows Mobile 6.5 issues, FM radio, compact...
Bad Windows Mobile 6.5 still offers a poor user experience, screen not the best...
Bottom line Windows Mobile 6.5 brings some superficial tweaks, but deep down the OS fails to deliver the experience of its rivals. The HTC Touch2 is well specced but doesn't bring the consumer joy that other devices do, but will suit some looking for a compact bu...
70%
electricpig.co.uk
Updated:
2011-07-31 12:26:58
HTC isn’t renowned for its bargain bucket blowers. But the Google Android–packing HTC Tattoo and now the HTC Touch2, touting Windows Mobile 6.5, are the latest, cheap efforts from the Taiwanese titan. The latter builds on the original, old–school H...
Good Feels great in the hand, full of features, set to be cheap...
Bad Windows Mobile 6.5 is awkward underneath that fancy surface...
Bottom line A good looking cheap smartphone, let down by an OS that can't compare to its competitors...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 12:26:58
The HTC Touch2 is a David-sized phone with Goliath specs inside: there's a 2.8-inch touchscreen, 3G, GPS, Wi-Fi and a 3.2 megapixel camera, and a microSD slot for loading up with all your choons. Running atop it is the new Windows Mobile 6.5, making it...
Good We love the build of the HTC Touch2. It's a dinky, lightweight touchscreen phone with the swish silver looks of the HTC Touch Diamond2, and while the camera takes a hit compared to the more upmarket WinMo blower, it's still more than respectable...
Bad We've got no beef with what HTC's come up with in the HTC Touch2. The Taiwanese company has done as well as you could hope. But like putting make up on the Elephant Man, HTC's made the best of a bad job. The problems lie squarely at Microsoft&...
Bottom line If you're into Windows Mobile and fancy a smartphone with a side order of money saved, buy the HTC Touch2. But just know what you're letting yourself in for here: Android is a vastly superior smartphone platform, and with the HTC Tattoo, another H...
60%
techsmart.co.za
Updated:
2014-03-22 03:42:58
Windows Mobile (WM) 6.1 was tiring to navigate and often left you with the urge to project your handset towards a large, solid object. WM 6.5 was recently released however, with the promise of a better user experience. Our first taste of WM 6.5 came wi...
Bottom line The HTC Touch2 is a rather standard bit of smartphone hardware, offering most of the feature you would expect from such a device. It’s however still a WM smartphone, which unfortunately places it on a lower rung than the Android and iPhone OSs of the...
0%
knowyourmobile.com
Updated:
2014-03-22 03:42:58
There's no denying that HTC has a phone to suit most markets, giving you the choice between Windows or Android, touchscreen, or non touchscreen, cheap or pricey. And chpice is good in our opinion.However, when compared to Android, Windows Mobile has le...
0%
coolsmartphone.com
Updated:
2014-03-22 03:42:58
The Touch2 is one of the very latest Windows Mobile 6.5 devices. Scheduled to launch on October 6th this has a 528Mhz Qualcomm processor, 512MB ROM and 256MB RAM. The screen is a 2.8" TFT-LCD with QVGA resolution, which isn't quite as high as the highe...
0%
Mobile88.com
Updated:
2016-11-23 11:42:06
THE new Touch2 phone from HTC runs the new Windows Mobile 6.5 but that’s not all - it is also sports a new look, solid casing and a slew of improvements over its predecessor. A closer inspection reveals the phone is 2mm longer, 1.6mm thinner and also...
Good Comes with essential apps preinstalled; TouchFlo interface; solid and easy to carry around.
Bad No autofocus, flash or dedicated camera key; no handwriting recognition and poor legibility under bright sunlight.
0%
hardwarezone.com.ph
Updated:
2016-11-23 11:42:06
Two years and four months ago, HTC stepped forward with its very first HTC Touch. That first Touch represented the many baby steps that HTC took to take on the ever growing mobile device market. It's been a long time coming but we are now finally looking...
Bottom line The TouchFlo 2.0 interface does enhance the user experience and enables greater ease of usage. Its compact form factor gives it the edge over the average smartphone. But the tradeoff for that snazzy TouchFlo interface is a slower device, and that is somet...
0%
tbreak.ae
Updated:
2016-11-23 11:42:06
Having used the original HTC Touch for a few months, I can say that the Touch2 is a huge improvement over the original. It comes with the newly released Windows Mobile 6.5 O/S and HTC’s TouchFlo interface. From a design point of view, the device comes...
Bottom line If you’re looking for a device that stands somewhere between a business phone and an entertainment device, the Touch2 is a good choice. Having used the original HTC Touch for a few months, I can say that the Touch2 is a huge improvement over the ori...
60%
mobilechoiceuk.com
Updated:
2011-07-31 12:26:55
If you really must use Windows Mobile, there’s a short list of really competent phones. Unless you want the huge HD2 or can wait for its smaller sibling the HD Mini, this handset is top of that list. It is a good-looking, easy-to-use phone that does it...
Good Compact size and good looks complement HTC’s excellent TouchFlo software...
Bad This uses the latest version of Windows Mobile available, but it’s still far from enjoyable.Look and Feel...
Bottom line If you really must use Windows Mobile, there’s a short list of really competent phones. Unless you want the huge HD2 or can wait for its smaller sibling the HD Mini, this handset is top of that list. It is a good-looking, easy-to-use phone that does...
80%
hardwarezone.com.sg
Updated:
2011-07-31 12:26:56
Two years and four months ago, HTC stepped forward with its very first HTC Touch. That first Touch represented the many baby steps that HTC took to take on the ever growing mobile device market. It's been a long time coming but we are now finally looki...
Bottom line The TouchFlo 2.0 interface does enhance the user experience and enables greater ease of usage. Its compact form factor gives it the edge over the average smartphone. But the tradeoff for that snazzy TouchFlo interface is a slower device, and that is so...
0%
tbreak.ae
Updated:
2011-07-31 12:26:56
Having used the original HTC Touch for a few months, I can say that the Touch2 is a huge improvement over the original. It comes with the newly released Windows Mobile 6.5 O/S and HTC’s TouchFlo interface. From a design point of view, the device comes...
Bottom line If you’re looking for a device that stands somewhere between a business phone and an entertainment device, the Touch2 is a good choice. Having used the original HTC Touch for a few months, I can say that the Touch2 is a huge improvement over the ori...
60%
pcmag-mideast.com
Updated:
2011-07-31 12:26:56
Production of iPhone killers is on the rise and the latest one to enter the market is HTC’s Touch 2 smartphone. This compact and stylish multimedia handset is one of the first Windows Mobile 6.5 phones. The phone also adds new services such as Microsof...
Good Compact design. Great performance. Excellent Windows Mobile 6.5 integration.
Bad Poor touchscreen. Average quality built-in camera.
60%
ld2.ciol.com
Updated:
2011-07-31 12:26:56
Amidst all the hoopla around Android devices, HTC quietly went and launched the Touch2, a new Windows Mobile 6.5 phone. It has all the usual trappings of a high-end Windows Mobile device; quadband with 3G, Wi-Fi, Bluetooth, A-GPS, 3.5mm audio out...
Good Stylus not required, familiar to existing Win Mob users...
Bad Sluggish at times...
70%
techtree.com
Updated:
2011-07-31 12:26:56
HTC's latest phone comes with the latest Windows Mobile 6.5 in a neat design and sports a 2.8-inch QVGA display, a 3 Megapixel camera and a variety of connectivity features. Read on for a full review of this phone and see if it is worth buying.BundleHT...
Good Good fit and finish and build quality, extensive connectivity options, HTC TouchFLO improves usability a lot, good audio quality...
Bad No autofocus and flash for camera, poor touchscreen response, no accelerometer, expensive considering the performance...
Bottom line HTC's latest phone comes with the latest Windows Mobile 6.5 in a neat design and sports a 2.8-inch QVGA display, a 3 Megapixel camera and a variety of connectivity features. Read on for a full review of this phone and see if it is worth buying.BundleH...
60%
asiaone.com
Updated:
2011-07-31 12:26:56
COMPARED to the Acer neoTouch, the HTC Touch2 has less muscle and is easier to slip into the pocket.The Touch2 runs on a 528 MHz processor (vs 1 GHz on the Acer neoTouch) and the slower 11g Wi-Fi (instead of 11n).Also not a wow factor is the very limit...
Bottom line A slim smartphone that gets the job done, but do not expect the bells and whistles...
0%
ocworkbench.com
Updated:
2011-07-31 12:26:57
HTC is known for it's smartphones based on Windows Mobile system. The HTC Touch2 is the newest add on to the list of Windows Mobile phones in it's stable. The HTC Touch2 powered by the Windows Mobile 6.5 now comes with even more. In a compact design...
0%
mobileblah.com
Updated:
2011-07-31 12:26:57
It feels as if it had been yesterday when we first saw the HTC Touch, the famous forerunner of probably the most successful series of Windows Mobile phones ever. Actually this happened in 2007 (the same year when the iPhone 2GS rolled out), the phone f...
Bottom line HTC has embarked on the really ingenious strategy of updating the operating system of their existing devices to Windows Mobile 6.5. Officially, the newest version will be available to owners of the high-end HTC Touch Diamond2, Touch Pro2 and the HTC Sn...
0%
mobile-review.com US
Updated:
2011-07-31 12:26:57
As far as reception quality is concerned, the Touch2 proved to be a decent performer, although we tested an engineering sample, so take it for what it’s worth. Both its earpiece and loudspeaker were sufficiently loud and provided clear, creak-less sou...
0%
gsmarena.com
Updated:
2011-07-31 12:26:57
The HTC Touch2 makes a small point but makes it right for the most part. To begin with, it looks sharp enough to get you interested but won't intimidate first-time PocketPC users. It has a solid enough spec sheet with a few nice bonuses like a 3.5 mm...
0%
myce.com
Updated:
2011-07-31 12:26:57
The HTC Touch2 is just out. I have the device in use for a while now described my findings an experience in this review. This little Windows Mobile phone runs on Windows 6.5 and has almost all the features you could want. But, can it live up to my exp...
Bottom line The HTC Touch2, the successor of the HTC Touch is a very compact device that runs on Windows Mobile 6.5 and has features including WiFi, Bluetooth, Camera, GPS receiver and the special HTC TouchFLO 2.0 Interface.The device is ideal for people who want to...
0%
phonearena.com
Updated:
2011-07-31 12:26:58
It feels as if it had been yesterday when we first saw the , the famous forerunner of probably the most successful series of Windows Mobile phones ever. Actually this happened in 2007 (the same year when the iPhone 2GS rolled out), the phone featured W...
Good Compact and beautiful, Really fast, Cool navigational app CoPilot Live, Robust battery...
Bad QVGA resolution screen, Simplified personalization pack, Works in portrait mode only...
Bottom line HTC has embarked on the really ingenious strategy of updating the operating system of their existing devices to Windows Mobile 6.5. Officially, the newest version will be available to owners of the high-end HTC Touch Diamond2, Touch Pro2 and the HTC Sn...
80%
coolsmartphone.com
Updated:
2011-07-31 12:26:58
The Touch2 is one of the very latest Windows Mobile 6.5 devices. Scheduled to launch on October 6th this has a 528Mhz Qualcomm processor, 512MB ROM and 256MB RAM. The screen is a 2.8" TFT-LCD with QVGA resolution, which isn't quite as high as the highe...
0%
slashgear.com
Updated:
2011-07-31 12:26:58
Windows Mobile 6.5 is arriving with a fanfare, and a number of high-end Windows Phones to demonstrate Microsoft’s latest OS’ flexibility. Not every device is a do-everything uber-phone, however; part of Windows Mobile’s strength is that it also does du...
0%
pricemo.com
Updated:
2011-07-31 12:26:58
As a Windows Phone, the HTC Touch2 is among the first batch of mobile phones to launch with Windows Mobile 6.5 included as standard.Windows Mobile 6.5 launched on 6 October, and promises vast improvements over previous versions. Of most interest is th...
Good TouchFLO is undeniably clever, and you simply can’t beat Windows Mobile for the sheer range of features on offer. Business users in particular should never discount it, we disliked:, Not every screen on the Touch2 can be navigated with a fingertip...
Bad Download 04 HTC Touch2 200 200 Review: HTC Touch2, As a Windows Phone, the HTC Touch2 is among the first batch of mobile phones to launch with Windows Mobile 6.5 included as standard, Windows Mobile 6.5 launched on 6 October, and promises vast improv...
Bottom line The HTC Touch2 is good, but it’s not the ultimate smartphone. The iPhone still wears the crown – the benefits of having an operating system designed from the ground up to be touched are painfully obvious.And Android should remain the operating...
0%