Canon logo

Canon i-SENSYS MF8350Cdn Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130740
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon i-SENSYS MF8350Cdn Laser A4 2400 x 600 DPI 20 ppm:

i-SENSYS MF8350Cdn, 20ppm, 2400x600, LCD, USB, 31kg

Canon i-SENSYS MF8350Cdn Laser A4 2400 x 600 DPI 20 ppm:

Boost your business with impressive colour and productivity

Art of simplicity

This high performance multifunctional combines style and space-saving simplicity. It’s clean, uncomplicated design - with smooth, curved lines - ensures ease of use and easy placement as well as exceptional colour convenience.

Superior colour quality
Canon’s advanced colour imaging technologies give you a competitive edge, delivering faithful colour reproduction as well as sharp black text. Create high impact marketing materials thanks to these innovative technologies, S-Toner and Automatic Image Refinement (AIR) for up to 2400 x 600 dpi printing.

Accelerate productivity
A rapid 20 ppm/cpm output speed in colour and mono brings high volume printing to small and medium size businesses. Automatic double-sided printing as standard, a fast First Copy Out Time of just 16 seconds or less (colour & mono) and the 50-sheet Automatic Document Feeder accelerate productivity. Print and copy straight away from sleep mode thanks to Quick First-Print technologies.

Cut costs, save energy
Cut your paper costs with automatic double sided printing. Reduce your running costs too as this energy efficient multifunctional is Energy Star certified and consumes only 3 watts in sleep mode.

Superior colour scanning
Produce superb colour scans in a few simple steps including scanning over the network or directly to a USB memory key. Scan into a number of digital formats including compressed PDF files that are perfect for emailing and sharing. Canon’s compression technology reduces the file size without compromising image quality.

Easy to use
The easy-to-use, backlit, 5-line LCD display with intuitive menus and animated troubleshooting makes operation effortless straight from the start. Canon’s All-in-One cartridge system provides maintenance-free operation, consistently high quality output and the convenience of fewer consumables.

Network ready
Small workgroups can share functionality. The Remote User Interface lets users and administrators remotely monitor and manage machine status over the network. Department ID Management safeguards important settings, prevents unauthorised access to the machine’s functionality and enables strict control of costs.

Fast faxing
Fax high quality documents fast and efficiently thanks to the Super G3 fax modem. The 512-page fax memory stores faxes safely if paper or toner runs out.

Short summary description Canon i-SENSYS MF8350Cdn Laser A4 2400 x 600 DPI 20 ppm:

Canon i-SENSYS MF8350Cdn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8350Cdn Laser A4 2400 x 600 DPI 20 ppm:

Canon i-SENSYS MF8350Cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.