location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultron UHS-850 Headset Wired Head-band Silver, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultron Check ‘Ultron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UHS-850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58371
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040895583710
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ultron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ultron UHS-850 Headset Wired Head-band Silver, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver, Black Head-band Headset
  • - Wired
  • - Circumaural 30 - 16000 Hz
More>>>
Short summary description Ultron UHS-850 Headset Wired Head-band Silver, Black:
This short summary of the Ultron UHS-850 Headset Wired Head-band Silver, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ultron UHS-850, Wired, 30 - 16000 Hz, 210 g, Headset, Silver, Black

Long summary description Ultron UHS-850 Headset Wired Head-band Silver, Black:
This is an auto-generated long summary of Ultron UHS-850 Headset Wired Head-band Silver, Black based on the first three specs of the first five spec groups.

Ultron UHS-850. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 30 - 16000 Hz. Cable length: 2.4 m. Weight: 210 g. Product colour: Silver, Black

Brand Image Product code Product Stock Price from
Ultron

Ultron Headset UHS-300 Wired Calls/Music
(show image)
41268 Headset UHS-300 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-100 Wired Black
(show image)
41266 Headset UHS-100 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-200 Wired Calls/Music
(show image)
41267 Headset UHS-200 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-500 Wired Calls/Music Black
(show image)
41270 Headset UHS-500 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Rumble Sound 5.1 USB Headset Wired
(show image)
27302 Rumble Sound 5.1 USB 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-20 Wired Black
(show image)
3651 Headset UHS-20 0.00
(excl. VAT)
0 (incl. VAT)