location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
takeMS Check ‘takeMS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ddr 512mb / 400 PC3200 TakeMS Bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14527
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘takeMS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by takeMS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz :
The long product name of takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ddr 512mb / 400 PC3200 TakeMS Bulk
More>>>
Short summary description takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz:
This short summary of the takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

takeMS Ddr 512mb / 400 PC3200 Bulk, 0.5 GB, DDR, 400 MHz

Long summary description takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz:
This is an auto-generated long summary of takeMS Ddr 512mb / 400 PC3200 Bulk memory module 0.5 GB 400 MHz based on the first three specs of the first five spec groups.

takeMS Ddr 512mb / 400 PC3200 Bulk. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, CAS latency: 2.5

Brand Image Product code Product Stock Price from
takeMS

takeMS Ddr2 1Gb / 533 Bulk memory module 533 MHz
(show image)
14522 Ddr2 1Gb / 533 TakeMS Bulk 0.00
(excl. VAT)
0 (incl. VAT)