location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF46402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946622507
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:05:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-2600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two years' worth of ink1: Print up to 4,500 pages in black and 7,500 pages in colour3
  • - Ultra-low-cost printing: Save 74% on printing costs2
  • - No ink cartridges: Easy-refill ink tank system
  • - Wi-Fi & apps: Print from mobile devices
  • - 3-in-1: Print, copy & scan
Long product name Epson EcoTank ET-2600 :
The long product name of Epson EcoTank ET-2600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-2600
More>>>
Epson EcoTank ET-2600:
The official description of Epson EcoTank ET-2600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cartridge-free printing
Running out of ink can be frustrating. Even if you’ve stocked up, it still takes time to change a cartridge. If you have a busy household and rely on your printer, there’s an easy solution. Epson’s EcoTank has an ultra-high-capacity ink tank system, which completely removes the need for cartridges and comes with two years' worth of ink1.

Ultra-low cost
Did you know that Epson’s EcoTank can reduce printing costs by 74%2? It comes with high yield ink bottles that can print an impressive 4,500 pages in black and 7,500 pages in colour3. That means you’ll receive an extremely low cost-per-page.

Easy to use
We think printing should be simple and fuss free. That’s why our ink tank system is fully integrated and purpose-built. From the very start, it’s straightforward to set-up with just three easy steps. It’s clean and efficient too.

Mobile printing
Equipped with Wi-Fi, the ET-2600 can send documents to print from smartphones and tablets using the free Epson iPrint4 app. You can even email files from anywhere in the world via Epson Email Print4.

Peace of mind
The EcoTank has been purpose-built to provide a long-term printing solution. It delivers consistent and reliable results thanks to our advanced Micro Piezo printhead and genuine Epson ink. In fact, we’re so confident in it, that we provide a three year warranty (upon registration).

Short summary description Epson EcoTank ET-2600:
This short summary of the Epson EcoTank ET-2600 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2600, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-2600:
This is an auto-generated long summary of Epson EcoTank ET-2600 based on the first three specs of the first five spec groups.

Epson EcoTank ET-2600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
10 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson iPrint
Performance
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (copying)
11 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
304 mm
Height
169 mm
Weight
4.6 kg
Packaging data
Package width
365 mm
Package depth
565 mm
Package height
270 mm
Package weight
6.68 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 06:04:27
Uk has collected 5 expert reviews for Epson EcoTank ET-2600 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2018-01-20 06:04:27
Epson's extensive product range includes the EcoTank series, the first printers to use bottled ink rather than closed cartridges. The EcoTank ET-4500 is a multifunction model that looks remarkably like the Epson Workforce WF-2650, except for the very visi...
Good Claimed up to 70% more prints than cartridges, High yields of 11,000 pages possible, Duplex double-sided printing, Clearly visible ink levels...
Bad Bulky – especially with overhanging ink-tanks, Our sample was prone to paper jams, Does not fold flat, Difficult to enter text via crude interface...
Bottom line There's a compelling financial case for refillable ink tanks, but this MFP comes with downsides in terms of a bulky form-factor, and somewhat compromised print quality. There are also question marks over reliability here...
60%
devontechsupport.com
Updated:
2018-01-20 06:04:27
Epson's extensive product range includes the EcoTank series, the first printers to use bottled ink rather than closed cartridges. The EcoTank ET-4500 is a multifunction model that looks remarkably like the Epson Workforce WF-2650, except for the very vi...
Good Saying sayonara to overpriced ink cartridges is a very satisfying feeling, and being able to see the ink levels through clear plastic windows is also comforting. You can keep them topped up with the bottles that come bundled in the box whenever you like...
Bad This bulky and tired form-factor isn't the most practical for a small office as it cannot be stowed easily, nor does it allow papers to be stacked on top. And with the overhanging ink tanks, this is a rather bulbous and awkward machine to accommodate, Eas...
Bottom line There's no doubt that the EcoTank system is a revelation after years of overpaying for ink cartridges. Refilling the five tanks by hand is almost fun and being able to see the levels means you should never be surprised by a lack of ink again. If Epson's f...
0%
itpro.co.uk
Updated:
2018-01-20 06:04:27
We all know how the "starter" cartridges bundled with inkjet printers tend to run out in a matter of weeks, pushing you onto costly replacements. Not so the Epson EcoTank ET-4500: it comes with enough black ink in the box to print 4,000 mono pages, and 6...
Good Exceptionally low running costs, No fiddly cartridges to replace...
Bad Slow print speeds, Not designed for heavy workloads, Text appears scruffy and poorlyprinted in standard mode...
Bottom line It's cheap to run, but the absurdly high price, poor performance and lacklustre feature-set make this something of a false economy...
40%
trustedreviews.com
Updated:
2018-01-20 06:04:27
What is the Epson EcoTank ET-4500? Second to print quality, the most important factor in any printer purchase is running costs, with many people complaining of the perceived high costs of ink cartridges. Epson has tackled this problem with its range of Ec...
Good Wireless connection, 50-sheet ADF, Small footprint...
Bad Below average print quality, No duplex print, Low-capacity paper tray...
Bottom line If page costs are your primary concern then Epson's EcoTank ET-4500 delivers, with running costs lower than any other inkjet we can think of. However, the rest of the machine is very low spec – more like a £60 all-in-one than one costing £300. So while yo...
60%
avhub.com.au
Updated:
2018-01-20 06:04:27
Economy ClassEpson's EcoTank inkjet printers reverse the customary printer/ink strategy. Small and expensive cartridges are replaced by a continuous ink supply from much bigger user-filled tanks, but the initial purchase price of the printer goes up. Apar...
Bottom line The Epson ET-4500 and its EcoTank siblings are essentially document printers rather than photo printers, although they're capable enough in all departments. Perhaps the key words for the Epson EcoTank printers are “convenience” and “usage”.In many respect...
0%
pcauthority.com.au
Updated:
2018-02-06 05:14:23
W e all know how the “starter” cartridges bundled with inkjet printers tend to run out in a matter of weeks, pushing you onto costly replacements. Not so the Epson EcoTank ET-4500: it comes with enough black ink in the box to print 4,000 mono pages, and 6...
Bottom line ". Epson has set the price so high that it's almost impossible to recoup the initial outlay."...
83%
gadgetspeak.com
Updated:
2019-12-06 15:06:37
With dimensions of 445 x 304 x 169mm (W x H x D), this black box-shaped unit is a little wider than some other multifunction inkjet units but this is entirely due to the ink reservoir unit that is bolted on to the right side of the device. A flap on the r...
76%
topnewreview.com
Updated:
2019-12-06 15:06:37
This printer's predecessor, the ET -2500, looked as if its big selling point – four refillable reservoirs of color – had been stuck on the side as an afterthought.Now Epson has redesigned this printer/ scanner/copier to integrate the ink tank syste...
Bottom line Epson has solved the cartridge problem with a printer that is compromised in other respects and costs a lot more up frontHP OfficeJet Pro 6960With AirPrint and an ADF for quick scanning, this isn't too pricey to run and costs a lot less to buy, with good...
60%
gadgetnutz.com
Updated:
2019-12-06 15:06:37
Despite how many things we do right online, printers are still useful gadgets to have around. The Epson ET-2600 is a solid machine with lots of functions, compact profile, and it cuts back on how much you spend on ink to boot.Source: EcoTank ET-2600 – Pri...
0%
computershopper.com
Updated:
2019-12-06 15:06:37
Here we are a year and a half (or so) after Epson first released its consumer- and small-office-grade EcoTank “supertank” printers in the United States. It's a product introduction that, if you believe what the Japanese electronics giant tells us, has met...
Good Excellent print, scan, and copy quality, Easy to set up and use, Very low cost per page, Small and light...
Bad No automatic document feeder or duplex-printing feature, Lacks slots or ports for flash memory, Cannot do borderless prints...
Bottom line This second-generation home- and family-oriented bulk-ink AIO is short on features, but the print quality and running costs are exceptional. Read More...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Epson EcoTank ET-2600:
Disclaimer

(1) 2 years' of ink based on average monthly print volumes of 150 pages.
2. Average saving for printing the number of pages using the bundled ink bottles with the EcoTank range, including hardware price. Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period May 2015 - April 2016, as tracked by GfK.
Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices. Ink cartridge yields as communicated by the manufacturer's websites
3. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 with replacement sets of ink. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
4. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print and Remote print driver require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu