location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AX2300/00Z CD player Portable CD player Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX2300/00Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX2300/00Z
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895806671
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AX2300/00Z CD player Portable CD player Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable CD player
  • - CD changer
  • - Line-out Headphone connectivity
  • - Power source type: Battery
  • - Metallic, Silver
Long product name Philips AX2300/00Z CD player Portable CD player Metallic, Silver :
The long product name of Philips AX2300/00Z CD player Portable CD player Metallic, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable CD Player, RMS 2 x 4 mW, 20-20000 Hz, 82 dB
More>>>
Philips AX2300/00Z CD player Portable CD player Metallic, Silver:
The official description of Philips AX2300/00Z CD player Portable CD player Metallic, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its easy-to-use approach to portable music, you will love the AX2300 CD player. You get versatile CD playback, uninterrupted music and everything you need for music on the go in an attractive metallic silver, tear drop shape.

Enhanced bass performance
- Digital Dynamic Bass Boost for optimised bass at any volume

Jogproof
- ESP for skip free music on the move

Enjoy all kinds of discs
- Plays CD, CD-R and CD-RW discs.

Short summary description Philips AX2300/00Z CD player Portable CD player Metallic, Silver:
This short summary of the Philips AX2300/00Z CD player Portable CD player Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AX2300/00Z, 240 g, Metallic, Silver, Portable CD player

Long summary description Philips AX2300/00Z CD player Portable CD player Metallic, Silver:
This is an auto-generated long summary of Philips AX2300/00Z CD player Portable CD player Metallic, Silver based on the first three specs of the first five spec groups.

Philips AX2300/00Z. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 82 dB, Sound enhancement technology: Digital Dynamic Bass Boost. Device type: Portable CD player, Product colour: Metallic, Silver, Shock resistant memory: 45 s. Display type: LCD. Volume control: Rotary. Headphone connectivity: 3.5 mm

Audio
Audio D/A Converter (DAC)
1-bit
Signal-to-Noise Ratio (SNR)
82 dB
Output power description
2 x 4 mW RMS
Sound enhancement technology
Digital Dynamic Bass Boost
Frequency range
20 - 20000 Hz
Continuous audio playback time (CD)
72 h
Features
Device type *
Portable CD player
Product colour *
Metallic, Silver
MP3 playback *
No
CD changer *
Yes
Shock resistant memory
45 s
Playback disc types
CD, CD-R, CD-RW
Playback modes
Hold, Fast Backward, Fast forward, Repeat, Shuffle
Acoustic feedback
Yes
LED indicators
Yes
Line-out connectivity
3.5 mm
Rechargeable
Yes
Display
Display type
LCD
Management features
Volume control
Rotary
Ports & interfaces
Line-out
Yes
Headphone connectivity
3.5 mm
Power
Power source type
Battery
Weight & dimensions
Weight
240 g
Depth
135 mm
Height
30 mm
Width
125 mm
Technical details
Case or master carton quantity
3 pc(s)
DC-in requirements
4.0 mm, 4.5 V, centre +
RMS output power (max)
0.008 W
Packaging data
Package width
210 mm
Package depth
60 mm
Package height
300 mm
Packaging content
Manual
Yes
Logistics data
Master carton depth
25.6 cm
Master (outer) case width
233 mm
Master (outer) case height
345 mm
Master (outer) case gross weight
2.5 kg
Battery
Battery type
AA/LR6/UM3