location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts projector wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts projector wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEAMER-W100SILVER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442330
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 682909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:39:25
The date of the most recent change of this product data-sheet in Icecat.
BEAMER-W100SILVER_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts BEAMER-W100SILVER user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts projector wall mount :
The long product name of Neomounts projector wall mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Universal Projector Wall Mount (Short Throw) - Silver
More>>>
Neomounts projector wall mount:
The official description of Neomounts projector wall mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts projector wall mount, model BEAMER-W100SILVER is a universal tilt-, swivel and/or rotatable wall mount for projectors up to 12 kilograms. This mount is a great choice for an optimal viewing experience. This versatile, ready to install mount, offers the convenience of installation to the wall without the need of additional accessories.

Neomounts versatile tilt (90°), rotate and/or swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the projector. The mount is depth adjustable from 73 to 123 centimetres. An innovative cable management conceals and routes cables from wall to projector. Hide your cables to keep the installation nice and tidy.

Neomounts BEAMER-W100SILVER has two pivot points and is suitable for most projectors. The weight capacity of this product is 12 kilograms. This universal wall mount is easy to install and suitable for projectors using the mounting holes on the bottom side of the projector. The legs included with this mount, cover most projector hole patterns.

Projector mounts are ideal for use in offices, schools, hospitals or at home.

All installation material is included with the product.

Short summary description Neomounts projector wall mount:
This short summary of the Neomounts projector wall mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts projector wall mount, Wall, 12 kg, Silver, Steel, 360°, 0 - 360°

Long summary description Neomounts projector wall mount:
This is an auto-generated long summary of Neomounts projector wall mount based on the first three specs of the first five spec groups.

Neomounts projector wall mount. Mounting type: Wall, Maximum weight capacity: 12 kg, Product colour: Silver. Package width: 812 mm, Package depth: 185 mm, Package height: 188 mm. Country of origin: Taiwan. Products per master (outer) case: 2 pc(s), Master (outer) case net weight: 9.3 kg, Products per pallet (EU): 36 pc(s)

Performance
Mounting type *
Wall
Maximum weight capacity *
12 kg
Product colour *
Silver
Housing material
Steel
Swivel angle
360°
Swivel angle range
0 - 360°
Tilt angle range
0 - 90°
Distance to the wall (min)
73 cm
Distance to the wall (max)
123 cm
Tilt adjustment
Yes
Rotating
Yes
Swivelling
Yes
Weight & dimensions
Package width
812 mm
Package depth
185 mm
Weight & dimensions
Package height
188 mm
Other features
Country of origin
Taiwan
Logistics data
Products per master (outer) case
2 pc(s)
Master (outer) case net weight
9.3 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
36 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
830 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
10.5 kg
Brand Image Product code Product Stock Price from
Canon LV-CL18 project mount Ceiling Silver Canon LV-CL18 project mount Ceiling Silver
(show image)
5326B001 LV-CL18 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10018 project mount Ceiling DELL 725-10018 project mount Ceiling
(show image)
725-10018 725-10018
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)