Zapf logo

Dolly Moda Romper 38-46cm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50193
Info modified on:
13 Jun 2024, 22:13:45
Long product name Dolly Moda Romper 38-46cm:

Dolly Moda Romper 38-46cm, 3+

Dolly Moda Romper 38-46cm:

The elephants are trumpeting and the lions roaring across the desert. Dolly Moda is so comfortable. The pink romper is decorated with fun white dots on the arms and legs, and a cheerful elephant says hello on the chest. The turquoise romper has pink stripes and is printed with a cute lion.
Thanks to the casual fit, BABY born®, Baby Annabell® and all other dolls in sizes 38-46 cm can happily borrow each other’s clothes.

- Original Zapf Creation Fashion for the BABY born® and Baby Annabell® branded dolls and other dolls in sizes 38-46 cm.
- For dolls in sizes 38-46 cm
- Extends the play options, sparks the imagination and encourages creative role play

Dolly Moda Romper 38-46 cm in two different designs

Short summary description Dolly Moda Romper 38-46cm:

Dolly Moda Romper 38-46cm, Doll romper, 3 yr(s), 55 g

Long summary description Dolly Moda Romper 38-46cm:

Dolly Moda Romper 38-46cm. Product type: Doll romper, Recommended age (min): 3 yr(s). Weight: 55 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.