location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Jumpsuit Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jumpsuit Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823590 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823590 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:04
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Jumpsuit Set :
The long product name of BABY born Jumpsuit Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY born Jumpsuit Set, 3+
More>>>
BABY born Jumpsuit Set:
The official description of BABY born Jumpsuit Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

“BABY born®, it's bathtime.” After a bath or swimming, the little water baby loves to snuggle up in her soft jumpsuit with its fun print. Don't forget to clean her teeth before bed! The Deluxe Bathtime Set also includes a matching toothbrush and tooth mug.

- Premium accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play

BABY born® Deluxe Bathtime Set with jumpsuit, toothbrush and tooth mug.

Short summary description BABY born Jumpsuit Set:
This short summary of the BABY born Jumpsuit Set data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Jumpsuit Set, Doll clothes set, 3 yr(s)

Long summary description BABY born Jumpsuit Set:
This is an auto-generated long summary of BABY born Jumpsuit Set based on the first three specs of the first five spec groups.

BABY born Jumpsuit Set. Product type: Doll clothes set, Recommended age (min): 3 yr(s)

Features
Product type *
Doll clothes set
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Blue, Pink
Suggested gender
Girl
Number of pieces
4 pc(s)
Maximum doll height
43 cm
Battery
Batteries required
No
Packaging data
Package width
185 mm
Package depth
38 mm
Package height
392 mm
Package volume
2800 cm³
Packaging content
Batteries included
No
Packaging content
Jumpsuit, toothbrush, tooth mug
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
4001167523902
Master (outer) case width
410 mm
Master (outer) case length
202 mm
Master (outer) case height
154 mm
Master (outer) case gross weight
1.3 kg
Master (outer) case volume
13000 cm³
Products per master (outer) case
8 pc(s)
Master (outer) case net weight
1.04 kg
Products per intermodal container (20ft)
17563 pc(s)
Products per intermodal container (40ft)
35125 pc(s)